EN
  • EN
  • DE

PIC16LCE625-04I/SO

Part No PIC16LCE625-04I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features PIC series Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-SOIC
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
EEPROM Size 128 x 8
Supply Voltage 2.5V ~ 5.5V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 18-SOIC (0.295", 7.50mm Width)
Case / Package 18-SOIC
Family Name PIC16LCE625
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LCE62504I/SO, PIC16LCE62504I/SO-NDR
Quantity per package 42
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889543-PIC16LCE625-04I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16LCE625-04I/SO CAD Model

Description

Product Overview: PIC16LCE625-04I/SO

The PIC16LCE625-04I/SO is a high-performance, 8-bit microcontroller crafted by the renowned semiconductor manufacturer, Microchip Technology. This versatile microcontroller is designed to deliver a perfect blend of power efficiency and processing capability, making it an ideal choice for a wide range of embedded systems applications.

Key Features

  • Core: The PIC16LCE625-04I/SO is built around a powerful PIC microcontroller core, known for its ease of use and robust instruction set tailored for efficient handling of data and logic operations.
  • Speed: Operating at a frequency of 4 MHz, this microcontroller offers a balanced performance for various low-power and real-time applications.
  • Memory: It comes equipped with an ample amount of program memory and RAM, allowing it to handle complex tasks and store substantial amounts of data.
  • I/O Ports: The device includes multiple general-purpose input/output ports that provide the flexibility to interface with a broad range of peripheral devices.
  • Temperature Range: With an industrial temperature range, the PIC16LCE625-04I/SO is designed to operate reliably in harsh environmental conditions.
  • Packaging: The microcontroller is available in an SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications while still being manageable for assembly and prototyping.

Applications

The PIC16LCE625-04I/SO is adept at tackling the needs of various applications, including but not limited to:

  • Automotive systems
  • Consumer electronics
  • Industrial automation
  • Internet of Things (IoT) devices
  • Medical devices

Why Choose the PIC16LCE625-04I/SO?

Engineers and developers may opt for the PIC16LCE625-04I/SO for its proven track record of reliability and Microchip's commitment to long-term availability. The integration of this microcontroller into your design ensures a cost-effective solution without compromising on quality or performance. Additionally, Microchip provides extensive support in the form of development tools, software libraries, and a vibrant community of users and experts to assist in the development process.

In conclusion, the PIC16LCE625-04I/SO from Microchip Technology stands out as a smart choice for designers looking to create efficient, reliable, and high-quality embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess