EN
  • EN
  • DE

PIC16LC554T-04I/SS

Part No PIC16LC554T-04I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 896B OTP 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 13
Program Memory Size 896B (512 x 14)
Program Memory Type OTP
Data RAM Size 80 x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SSOP
Win Source Part Number 061830-PIC16LC554T-04I/SS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16LC554T-04I/SS CAD Model

Description

Microchip Technology's PIC16LC554T-04I/SS Microcontroller

The PIC16LC554T-04I/SS is a high-performance, CMOS, fully-static, 8-bit microcontroller from Microchip Technology, a leader in microcontroller and analog semiconductors. Designed with versatility in mind, this microcontroller is ideal for a wide range of applications in the consumer, automotive, and industrial markets. It offers a perfect blend of power, efficiency, and reliability, making it a popular choice among engineers and developers.

Key Features:

  • CPU: The device features a powerful PIC architecture with a maximum CPU speed of 4 MHz, providing a solid foundation for applications that require efficient data processing.
  • Memory: It includes 512 bytes of EPROM, allowing for flexible and reliable data storage, along with 25 bytes of RAM for efficient data handling.
  • I/O Ports: The microcontroller comes with 12 I/O pins, which can be configured for a variety of tasks, offering versatility in interfacing with other components and peripherals.
  • Timers: It is equipped with two 8-bit timers, which are essential for timing operations and event counting within embedded systems.
  • Instruction Set: A comprehensive instruction set that supports a wide range of operations, enabling complex tasks to be executed efficiently.
  • Power Consumption: The device operates with low power consumption, making it suitable for battery-powered and portable applications.
  • Temperature Range: The operating temperature range of -40°C to 85°C ensures reliability across various environmental conditions.
  • Package: It comes in a 20-pin SSOP package, which is known for its compact footprint and ease of integration into space-constrained designs.

The PIC16LC554T-04I/SS also supports serial programming, which simplifies the firmware update process and allows for in-system programming. Its robust design and comprehensive feature set make it an excellent choice for applications requiring a programmable interface, such as custom controllers, home automation systems, and low-power sensor networks.

With Microchip's long-standing reputation for quality and support, the PIC16LC554T-04I/SS is a reliable and cost-effective solution for designers looking to add sophisticated control to their embedded projects.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess