EN
  • EN
  • DE

PIC16LF1459-I/P

Part No PIC16LF1459-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 20DIP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 14
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 9x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number PIC16LF1459
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC16LF1459IP
Standard Package 22
Win Source Part Number 1322556-PIC16LF1459-I/P
Ultra Librarian 3D Model Ultra Librarian PIC16LF1459-I/P CAD Model

Description

Microchip Technology's PIC16LF1459-I/P Microcontroller

The PIC16LF1459-I/P is a high-performance, 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications that require low power consumption and advanced features in a compact package. This microcontroller is part of the PIC16F family, renowned for its ease of use, flexibility, and reliability in embedded systems.

With a 14-pin PDIP (Plastic Dual In-line Package), the PIC16LF1459-I/P offers a versatile set of features that make it ideal for applications such as consumer electronics, automotive systems, industrial controls, and Internet of Things (IoT) devices. Its low-power design allows for extended battery life, which is crucial for portable and remote applications.

Key Features:

  • CPU: The device is built around a high-performance RISC CPU with a 49-instruction, 16-stack level architecture that ensures efficient processing and task management.
  • Memory: It comes with 14 KB of Flash program memory, 1 KB of SRAM, and 256 bytes of EEPROM, providing ample space for complex programs and data storage.
  • Timers and Counters: Multiple timers and counters, including a 16-bit timer, enhance the microcontroller's capability to handle time-critical tasks and events.
  • I/O Ports: The microcontroller features 12 I/O pins that support various peripheral interfaces and allow for flexible connection to other components.
  • Analog-to-Digital Converter: An integrated 10-bit ADC with up to 11 channels enables the microcontroller to process analog signals, making it suitable for sensor interfacing and data acquisition tasks.
  • Communication Peripherals: It supports various communication protocols, including I2C, SPI, and UART, facilitating easy data exchange with other devices and systems.
  • Operating Voltage: The PIC16LF1459-I/P operates at a voltage range of 1.8V to 3.6V, which helps in maintaining low power consumption.
  • Temperature Range: It is rated for industrial temperature ranges from -40°C to +85°C, ensuring reliable performance under extreme conditions.

The PIC16LF1459-I/P also includes advanced features such as Power-Saving Sleep mode, Watchdog Timer, and Programmable Brown-out Reset, which contribute to the microcontroller's robustness and stability. Its compatibility with the MPLAB® Integrated Development Environment (IDE) and the MPLAB Code Configurator allows for a streamlined development process, making it easier for engineers to bring their projects to life.

Overall, the PIC16LF1459-I/P microcontroller from Microchip Technology is a versatile and efficient solution for developers looking to create sophisticated applications with stringent power and space requirements.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess