EN
  • EN
  • DE

PIC16LF1509-E/SO

Part No PIC16LF1509-E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 20SOIC / MCU 8-bit PIC RISC 14KB Flash 3.3V/5V 20-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 12x10b, D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 792028-PIC16LF1509-E/SO
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16LF1509
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PIC16LF1509-E/SO CAD Model

Description

Microchip Technology's PIC16LF1509-E/SO

The PIC16LF1509-E/SO is a high-performance, 8-bit microcontroller from Microchip Technology's extensive PIC family, designed to deliver a perfect blend of power efficiency and functionality. This advanced MCU is housed in a compact, surface-mount SOIC package, making it ideal for space-constrained applications.

Key Features

  • Enhanced Mid-range Core: With 49 Instructions, 16 Stack Levels, and an operating speed of up to 32 MHz, this microcontroller is engineered to execute commands efficiently and rapidly.
  • Memory: The device includes 16384 bytes of Flash memory, 1024 bytes of RAM, and 256 bytes of EEPROM, providing ample space for program storage and data manipulation.
  • Integrated Peripherals: A variety of built-in peripherals such as an analog-to-digital converter (ADC), multiple timers, and comparators, enhance its versatility in handling diverse tasks.
  • Low Power Consumption: Its low-power features, including a variety of sleep modes, make the PIC16LF1509-E/SO an excellent choice for battery-powered or energy-sensitive applications.
  • I/O Flexibility: With 18 I/O pins, this MCU offers flexibility for interfacing with external devices, sensors, and actuators.

Applications

The PIC16LF1509-E/SO is well-suited for a broad range of applications, particularly where efficient power usage and compact form factor are priorities. It is commonly used in:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control Units
  • Medical Devices
  • Internet of Things (IoT) Devices

Design Support

To facilitate development, Microchip Technology provides extensive support including software libraries, development tools, and a global network of technical support. Designers can leverage the MPLAB® X Integrated Development Environment (IDE) and MPLAB Code Configurator for streamlined programming and configuration of their projects.

For engineers seeking a robust, versatile, and power-conscious microcontroller, the PIC16LF1509-E/SO presents an excellent solution that can meet the demands of a wide array of embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess