EN
  • EN
  • DE
  • IT

PIC16LF1578-E/SS

Part No PIC16LF1578-E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20SSOP / PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity LINbus, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 12x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PIC16LF1578
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 67
Win Source Part Number 1322244-PIC16LF1578-E/SS
Ultra Librarian 3D Model Ultra Librarian PIC16LF1578-E/SS CAD Model

Description

Microchip Technology's PIC16LF1578-E/SS Microcontroller

The PIC16LF1578-E/SS is a high-performance, low-power microcontroller from Microchip Technology, designed to cater to a wide range of applications, from consumer electronics to industrial control systems. This 8-bit microcontroller is based on Microchip's advanced RISC architecture, providing a perfect balance between power efficiency and processing capability.

Encased in an SSOP-20 (Small Shrink Outline Package) form factor, the PIC16LF1578-E/SS is equipped with 7 KB of flash memory, which is ample for storing complex programs and routines. In addition, it boasts 256 bytes of EEPROM, allowing for easy data storage without the need for external memory components. The device also features 512 bytes of RAM, ensuring smooth operation and data manipulation within the application.

The microcontroller operates at a voltage range of 1.8V to 3.6V, making it an ideal choice for battery-operated devices where power conservation is critical. Its enhanced mid-range core with 49 instruction, 16 stack levels facilitates efficient programming and execution of instructions, thus optimizing performance.

One of the standout features of the PIC16LF1578-E/SS is its versatility in peripheral integration. It includes an array of peripherals such as an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART), two CCP (Capture/Compare/PWM) modules, a 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, and two comparators. This robust set of peripherals enables designers to create complex and feature-rich applications without the need for additional components.

Additionally, the microcontroller supports various serial communication protocols, including I2C, SPI, and EUSART, which allows for easy integration into a system's communication bus. Its programmable brown-out reset and low-power brown-out reset ensure reliable operation under fluctuating power conditions.

The PIC16LF1578-E/SS also includes Power-Saving features such as Idle and Doze modes, which significantly reduce the power consumption when the device is not in full operation. Its wide operating temperature range from -40°C to 125°C guarantees stable performance across diverse environmental conditions.

Whether it's for automating small home appliances or developing sophisticated control systems, the PIC16LF1578-E/SS from Microchip Technology is an excellent choice for designers looking for a microcontroller that offers a rich feature set, flexibility, and efficiency in a compact package.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess