EN
  • EN
  • DE
  • IT

PIC16LF1708-I/SO

Part No PIC16LF1708-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SOIC
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 12x10b; D/A 1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name PIC16LF1708
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 38
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889573-PIC16LF1708-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16LF1708-I/SO CAD Model

Description

Microchip Technology PIC16LF1708-I/SO Microcontroller

The PIC16LF1708-I/SO is a high-performance, low-power microcontroller from Microchip Technology, crafted to cater to a wide array of applications ranging from consumer electronics to industrial control systems. This microcontroller is part of the renowned PIC16F family, which is celebrated for its ease of use, versatility, and robustness in various environments.

Encased in an SOIC-18 package, the PIC16LF1708-I/SO is designed with an enhanced mid-range 8-bit architecture that operates on a wide voltage range of 1.8V to 3.6V. With a generous 14 KB of flash memory and 512 bytes of RAM, it provides ample space for application code and data storage, making it suitable for complex and memory-intensive tasks.

One of the standout features of this microcontroller is its integrated 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, allowing for precise measurement of analog signals, making it ideal for sensor interfacing and data acquisition tasks. Additionally, it boasts two comparators and a fixed voltage reference (FVR) which further enhance its analog capabilities.

The device is also equipped with various communication peripherals, including I2C, SPI, and EUSART, providing ample options for serial communication with other devices. This connectivity is essential for applications requiring data transfer or peripheral control.

For timing-sensitive applications, the PIC16LF1708-I/SO offers a range of timing features including four timer modules and two PWM modules, enabling accurate event timing, pulse generation, and motor control. Its eXtreme Low Power (XLP) technology ensures that power consumption is minimized, especially in sleep mode, which is crucial for battery-operated and power-conscious designs.

Furthermore, this microcontroller supports an array of programming and debugging options, compatible with Microchip's MPLAB X IDE and MPLAB ICD 3 In-Circuit Debugger. These tools facilitate a seamless development process from initial design to final deployment.

In summary, the PIC16LF1708-I/SO from Microchip Technology is a versatile and efficient solution for designers looking to implement a reliable microcontroller with rich features into their electronic projects.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess