EN
  • EN
  • DE

PIC16LF1717-E/MV

Part No PIC16LF1717-E/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 40UQFN / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 40-UQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 35
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 28x10b; D/A 1x5b, 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 40-UFQFN Exposed Pad
Supplier Device Package 40-UQFN (5x5)
Base Product Number PIC16LF1717
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 73
Win Source Part Number 1318925-PIC16LF1717-E/MV
Ultra Librarian 3D Model Ultra Librarian PIC16LF1717-E/MV CAD Model

Description

Microchip Technology PIC16LF1717-E/MV Microcontroller

The PIC16LF1717-E/MV is a versatile 8-bit microcontroller from the renowned Microchip Technology, designed to cater to a wide range of applications with its powerful features and low-power consumption. This microcontroller is part of the PIC16LF17xx family, which is well-known for its robust performance in embedded systems.

With a 32 MHz enhanced mid-range core, the PIC16LF1717-E/MV offers a perfect balance between processing power and power efficiency, making it ideal for battery-powered and power-sensitive applications. It comes with 28 pins and is available in a 28-UQFN package, which is suitable for compact designs where space is at a premium.

The device boasts 14 KB of flash memory, providing ample space for application code, and 1 KB of RAM for efficient data handling. Additionally, it features 256 bytes of EEPROM, which is useful for non-volatile storage of configuration data or small amounts of data that must be retained during power cycles.

One of the key advantages of the PIC16LF1717-E/MV is its rich set of peripherals. It includes two Enhanced Capture/Compare/PWM (ECCP) modules, which are invaluable for motor control, lighting control, and other PWM-based applications. It also offers a Complementary Waveform Generator (CWG) that simplifies complex waveform generation tasks.

For communication purposes, the microcontroller provides a variety of serial interfaces, including I2C, SPI, and EUSART, allowing for easy integration with sensors, actuators, and other microcontrollers or microprocessors. The device also features a 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, enabling it to interface with analog sensors and transducers directly.

Security and safety are also addressed with the inclusion of a Watchdog Timer (WDT), Brown-out Reset (BOR), and Power-on Reset (POR) features, ensuring reliable operation under various conditions. Additionally, the microcontroller supports various low-power modes, including Idle and Sleep modes, which are essential for extending battery life in portable applications.

In summary, the PIC16LF1717-E/MV microcontroller from Microchip Technology is a highly capable and energy-efficient solution for designers looking to develop sophisticated yet compact embedded systems across a diverse array of industries.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess