EN
  • EN
  • DE

LTC1335IN#PBF

Part No LTC1335IN#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232/RS485/EIA562 24DIP / Dual Transmitter/Receiver RS-485/RS-562 24-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Transceiver
Protocol RS232, RS485
Number of Drivers/Receivers 6/6
Duplex Full
Receiver Hysteresis 70mV
Data Rate 120KBd
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 24-DIP (0.300", 7.62mm)
Manufacturer Package 24-PDIP
Win Source Part Number 781873-LTC1335IN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1335
Introduction Date January 26, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1335IN#PBF CAD Model

Description

The LTC1335IN#PBF is a versatile interface IC from Linear Technology, designed to provide robust communication solutions in a variety of applications. This product is particularly suitable for industrial control systems, data acquisition units, and other environments where reliable data transmission is critical. The LTC1335IN#PBF is engineered to operate efficiently in harsh conditions, ensuring consistent performance even in the presence of electrical noise and other potential disruptions.

Key Features

  • Multi-Protocol Support: The LTC1335IN#PBF supports multiple communication protocols including RS232, RS485, and RS422, making it a flexible choice for systems requiring different interface standards.
  • Integrated Transceiver: It comes with an integrated transceiver for RS485/RS422 communication, which allows for half-duplex communication over long distances with high noise immunity.
  • Automatic Flow Control: The device features automatic flow control for RS485 networks, simplifying the design of networked communication systems.
  • Wide Operating Temperature: It is designed to function reliably over a wide operating temperature range, making it suitable for industrial environments.
  • Low Power Shutdown: The LTC1335IN#PBF includes a low power shutdown mode that significantly reduces power consumption when the device is not in active use.
  • Robust ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is built into the LTC1335IN#PBF, safeguarding the device from potential damage caused by static discharges.

Applications

The LTC1335IN#PBF is designed for applications that require reliable data communication with minimal error rates. Its robust feature set makes it an ideal choice for:

  • Industrial Control Systems
  • Data Acquisition Units
  • Networking Equipment
  • Point of Sale Systems
  • Factory Automation

Technical Specifications

The LTC1335IN#PBF operates with a single 5V supply and is available in a 28-pin narrow PDIP package. It is characterized for operation from -40°C to 85°C temperature range, ensuring reliable performance in a variety of conditions. The device also features a 1Mbps data rate for RS485/RS422 communication, which is ideal for applications requiring high-speed data transfer.

You May Also Be Interested in

Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess