EN
  • EN
  • DE
  • IT

PIC16LF1717-I/PT

Part No PIC16LF1717-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 44TQFP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 35
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 28x10b; D/A 1x5b, 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC16LF1717
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 1318782-PIC16LF1717-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC16LF1717-I/PT CAD Model

Description

Microchip Technology PIC16LF1717-I/PT Microcontroller

The PIC16LF1717-I/PT is a high-performance, 8-bit microcontroller from Microchip Technology, offering a versatile and powerful solution for a wide range of embedded applications. This microcontroller is part of the enhanced PIC16 family, known for its low power consumption, robust feature set, and flexibility in various electronic designs.

Featuring a 16 MHz internal oscillator, the PIC16LF1717-I/PT provides a solid foundation for applications requiring precise timing and control. Its 28-pin TQFP package makes it compact enough for space-constrained applications while still providing ample I/O options for interfacing with peripherals and other devices.

With 14 KB of flash memory, designers have enough space to implement complex programs and algorithms. Additionally, the microcontroller comes with 1 KB of RAM, allowing for efficient data manipulation and storage during operation. The device also includes 256 bytes of EEPROM, which is perfect for storing configuration settings or small amounts of data that must be preserved between power cycles.

The PIC16LF1717-I/PT is equipped with an array of features that enhance its capabilities, such as:

  • Enhanced Mid-range Core with 49 Instructions, 16 Stack Levels
  • Integrated Analog Features, including a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2) for automated signal analysis, which reduces the need for external components and CPU intervention.
  • Multiple Communication Interfaces like I2C, SPI, and EUSART, providing excellent connectivity options for serial communication.
  • 25 I/O Pins, allowing for versatile connection to sensors, actuators, and other circuit elements.
  • Two Capture/Compare/PWM (CCP) Modules, which are essential for generating precise timing signals for tasks such as motor control.
  • Comprehensive Interrupt System with an Interrupt-on-Change feature that ensures responsive and efficient handling of external events.
  • Low-Power Features including Power-Saving Sleep mode, Idle mode, and Peripheral Module Disable, which enable energy-efficient operation critical for battery-powered and portable applications.

Designed for reliability and ease of use, the PIC16LF1717-I/PT is supported by Microchip's MPLAB® development environment and software libraries, simplifying the development process from prototyping to production. Whether it's for industrial control systems, consumer electronics, automotive applications, or Internet of Things (IoT) devices, this microcontroller is an excellent choice for designers looking to balance performance and power efficiency.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess