EN
  • EN
  • DE

PIC16LF1825T-E/SL

Part No PIC16LF1825T-E/SL
Manufacturer Microchip Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833813-PIC16LF1825T-E/SL
Ultra Librarian 3D Model Ultra Librarian PIC16LF1825T-E/SL CAD Model

Description

Microchip Technology's PIC16LF1825T-E/SL Microcontroller

The PIC16LF1825T-E/SL is a high-performance, 8-bit microcontroller from Microchip Technology that combines intelligent analog and digital peripherals. This versatile and powerful microcontroller is designed for a wide range of applications, from industrial control systems to consumer electronics. The PIC16LF1825T-E/SL is part of Microchip's Enhanced Mid-range Core product line, which features a rich set of integrated features and is optimized for low power consumption.

Key Features:

  • Core: The device boasts a 14-bit instruction set architecture, which provides a balance between program size and execution speed, and operates at a speed of up to 32 MHz.
  • Memory: It includes 3.5 KB of flash program memory, 256 bytes of EEPROM, and 128 bytes of RAM, which is ample for various complex applications.
  • Peripherals: A range of integrated peripherals are available, such as an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART), I2C™, SPI, and a 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels.
  • Power Management: The PIC16LF1825T-E/SL is designed for low-power operation, featuring multiple sleep modes, an idle mode, and an ultra-low-power watchdog timer, making it ideal for battery-powered applications.
  • Operating Voltage: The device operates at a voltage range of 1.8V to 3.6V, which allows for flexibility in designing power-efficient systems.
  • Temperature Range: It is rated for industrial temperature ranges, from -40°C to +85°C, ensuring reliable operation under extreme conditions.
  • Packaging: The microcontroller comes in a compact 14-pin SOIC package, which is suitable for space-constrained applications.

Applications:

The PIC16LF1825T-E/SL is ideal for use in a variety of applications due to its rich feature set and low power consumption. It is especially suitable for:

  • Automotive systems
  • Smart home devices
  • Industrial automation controls
  • Medical devices
  • Consumer electronics
  • Internet of Things (IoT) endpoints

In summary, the PIC16LF1825T-E/SL microcontroller from Microchip Technology is a robust and versatile solution for designers who require a balance between performance, power efficiency, and space savings in their embedded systems.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1829 $50.2067
56+ $1.7911 $100.3016
87+ $1.7351 $150.9537
120+ $1.6792 $201.5040
155+ $1.6232 $251.5960
207+ $1.4553 $301.2471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,073 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess