EN
  • EN
  • DE

PIC16LF1826-I/SO

Part No PIC16LF1826-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 18/20/28-Pin Flash Microcontrollers with nanoWatt XLP Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP mTouch 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 18-SOIC (0.295", 7.50mm Width)
Manufacturer Package 18-SOIC
Win Source Part Number 1238092-PIC16LF1826-I/SO
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Ultra Librarian 3D Model Ultra Librarian PIC16LF1826-I/SO CAD Model

Description

The PIC16LF1826-I/SO from Microchip Technology is a versatile, low-power, high-performance microcontroller that is part of the PIC16 family. This microcontroller is designed to support a wide range of applications, from home appliances and industrial control systems to automotive and consumer electronics.

Key Features

  • Core: Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels
  • Flash Memory: 14KB (8K x 14)
  • SRAM: 512 Bytes
  • Data EEPROM: 256 Bytes
  • Speed: Up to 32 MHz internal oscillator
  • I/O Pins: 18, with individual direction control
  • Communication Peripherals:
    • 1 x MSSP(SPI/I2C)
    • 1 x EUSART
  • Analog Features:
    • 10-bit Analog-to-Digital Converter (ADC) with 12 channels
    • 2 x Comparators
  • Timers: Three timers (1 x 8-bit, 2 x 16-bit)
  • Supply Voltage: 1.8V to 3.6V
  • Temperature Range: -40°C to +85°C
  • Packaging: SOIC-18

Power Management Features

The PIC16LF1826-I/SO is designed with power efficiency in mind, featuring several power-saving modes such as Sleep, Idle, and Doze modes that help reduce power consumption for battery-powered applications.

Programming and Customization

With its rich set of peripherals and integrated features, the PIC16LF1826-I/SO is easily programmable using Microchip's MPLAB X Integrated Development Environment (IDE) and supports in-circuit serial programming (ICSP) for easy deployment and updates. Its flexibility and programmability make it ideal for custom applications and rapid prototyping.

Applications

The PIC16LF1826-I/SO microcontroller is suitable for a variety of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control Systems
  • Home Appliances
  • Medical Devices
  • Smart Sensors

Microchip's commitment to quality and long-term availability makes the PIC16LF1826-I/SO a reliable choice for designers and engineers looking for a microcontroller that can meet the demands of both complex and simple applications.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess