EN
  • EN
  • DE

PIC16LF18875-I/PT

Part No PIC16LF18875-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 44TQFP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 36
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 35x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC16LF18875
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160 pcs
Win Source Part Number 1383171-PIC16LF18875-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC16LF18875-I/PT CAD Model

Description

Microchip Technology's PIC16LF18875-I/PT Microcontroller

The PIC16LF18875-I/PT is a versatile and powerful 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications, from simple to complex systems. This microcontroller is part of Microchip's Enhanced Mid-range Core with a 14-bit instruction set, which provides a perfect blend of computational power and efficiency for embedded systems.

Key features of the PIC16LF18875-I/PT include:

  • CPU Speed: With a maximum clock speed of 32 MHz, this microcontroller can perform tasks quickly and efficiently, making it suitable for time-sensitive applications.
  • Program Memory: It comes with 56 KB of flash memory, providing ample space for storing application code.
  • RAM: The device boasts 4 KB of SRAM, which is used for temporary data storage and operational purposes during program execution.
  • Data EEPROM: 256 bytes of EEPROM are included for non-volatile storage, ideal for storing configuration settings or small amounts of data that must be retained across power cycles.
  • I/O Pins: The microcontroller has 36 I/O pins, offering a generous number of connections for interfacing with sensors, actuators, and other peripherals.
  • Communication Peripherals: It supports multiple communication protocols, including I2C, SPI, and UART, allowing for flexible integration with other devices and systems.
  • Analog Features: The device is equipped with a 10-bit Analog-to-Digital Converter (ADC) with up to 35 channels, along with two comparators and a 5-bit Digital-to-Analog Converter (DAC), making it highly suitable for analog interfacing.
  • PWM Channels: It also includes 10-bit PWM outputs, which are essential for controlling motors and other devices that require variable power levels.
  • Temperature Range: This microcontroller operates within an extended temperature range of -40°C to 125°C, ensuring reliability under various environmental conditions.
  • Package: Housed in a 44-pin TQFP package, the PIC16LF18875-I/PT is compact and suitable for space-constrained applications.

With its low power consumption and a wide array of integrated features, the PIC16LF18875-I/PT is an ideal choice for projects that require a balance between performance and power efficiency. Applications such as automotive systems, consumer electronics, industrial automation, and Internet of Things (IoT) devices can benefit significantly from the capabilities of this microcontroller.

Microchip Technology provides comprehensive support for the PIC16LF18875-I/PT, including development tools, software libraries, and documentation to streamline the development process and reduce time to market for products utilizing this microcontroller.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9326 $51.2930
135+ $0.7652 $103.3020
205+ $0.7413 $151.9665
280+ $0.7174 $200.8720
365+ $0.6935 $253.1275
485+ $0.6218 $301.5730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,556 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess