EN
  • EN
  • DE

PIC16LF1902-I/MV

Part No PIC16LF1902-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 28UQFN / MCU 8-bit PIC RISC 3.5KB Flash 2.5V/3.3V Automotive 28-Pin UQFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 11x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-UFQFN Exposed Pad
Manufacturer Package 28-UQFN (4x4)
Win Source Part Number 792043-PIC16LF1902-I/MV
Popularity Medium
Supply and Demand Status Balance
Family Name PIC16LF1902
Introduction Date January 12, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC16LF1902-I/MV CAD Model

Description

Microchip Technology's PIC16LF1902-I/MV

The PIC16LF1902-I/MV is a high-performance, 8-bit microcontroller from Microchip Technology, renowned for its low power consumption and versatile features. Designed to cater to a wide range of applications, this MCU is an ideal choice for designers looking for a compact yet powerful solution for their embedded systems.

At the heart of the PIC16LF1902-I/MV is a precision 16 MHz internal oscillator, which provides a reliable clock source for the MCU's operations. This microcontroller boasts a generous 3.5 KB of flash memory, which is ample space for storing application code. Additionally, with 128 bytes of EEPROM and 256 bytes of RAM, it provides sufficient data storage for most control applications.

This device operates at a nominal voltage range of 1.8V to 3.6V, making it particularly suitable for battery-operated and portable devices where power efficiency is paramount. The low-power features include multiple sleep modes, which further extend battery life by reducing power consumption when the device is not in active use.

The PIC16LF1902-I/MV is equipped with an array of peripherals that enhance its functionality. It includes two PWM (Pulse Width Modulation) modules, a 10-bit Analog-to-Digital Converter (ADC) with up to 11 channels, and two comparators, providing the necessary tools for handling complex analog and digital signal processing tasks. Additionally, it supports various serial communication protocols such as I2C, SPI, and UART, enabling easy integration with other devices and systems.

For robust operation, the microcontroller features Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), and Brown-out Reset (BOR). These features ensure that the device operates reliably under varying power conditions.

Microchip's PIC16LF1902-I/MV is available in a 28-pin UQFN package, which is not only space-efficient but also suitable for surface-mount technology, facilitating a compact and streamlined design in final products. Whether you are developing consumer electronics, automotive systems, or industrial controls, the PIC16LF1902-I/MV offers a versatile and efficient solution for your microcontroller needs.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.9432 $75.7728
8+ $15.5428 $124.3424
12+ $15.0577 $180.6924
16+ $14.5715 $233.1440
21+ $14.0864 $295.8144
28+ $12.6288 $353.6064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,310 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess