EN
  • EN
  • DE
  • IT

PIC16LF1904-I/P

Part No PIC16LF1904-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 40DIP / MCU 8-bit PIC RISC 7KB Flash 2.5V/3.3V Automotive 40-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity LIN, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 14x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 40-DIP (0.600", 15.24mm)
Manufacturer Package 40-PDIP
Win Source Part Number 792048-PIC16LF1904-I/P
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16LF1904
Introduction Date March 01, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC16LF1904-I/P CAD Model

Description

Microchip Technology's PIC16LF1904-I/P Microcontroller

The PIC16LF1904-I/P is a high-performance, 8-bit microcontroller from Microchip Technology, an industry leader in microcontroller and analog semiconductors. This versatile microcontroller is part of the PIC16F190X family which is known for its enhanced features, low power consumption, and flexibility that make it suitable for a wide range of applications.

The PIC16LF1904-I/P boasts an impressive array of features including:

  • Integrated eXtreme Low Power (XLP) Technology: This feature significantly reduces power consumption during operation, making it ideal for battery-powered and power-sensitive applications.
  • 7 KB of Flash Memory: Provides ample space for application code, ensuring developers have the resources to implement complex programs.
  • 512 Bytes of RAM: Offers sufficient temporary data storage for intermediate computations and data processing tasks.
  • 256 Bytes of EEPROM: Enables data retention across power cycles, perfect for storing configuration parameters or non-volatile data.
  • Enhanced Mid-range Core: With 49 Instructions, 16 Stack Levels, and an internal oscillator, this core provides a powerful yet efficient processing unit for a variety of tasks.
  • 25 I/O Pins: A generous number of input/output pins allow for versatile interfacing with external components and peripherals.
  • 12-bit Analog-to-Digital Converter (ADC): Offers precise analog signal measurement capability, which is essential for sensor interfacing and data acquisition.
  • Two Comparators: Useful for real-time signal comparison and decision-making processes.
  • Various Communication Peripherals: Including I2C, SPI, and USART, which provide a multitude of options for serial communication with other devices.

This microcontroller is packaged in a 40-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting on printed circuit boards. The PIC16LF1904-I/P operates in the extended temperature range, making it robust for industrial applications.

Whether you're designing consumer electronics, automotive systems, or IoT devices, the PIC16LF1904-I/P offers the perfect blend of power efficiency, processing capability, and peripheral integration to meet the needs of your project.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess