EN
  • EN
  • DE

PIC16LF1938-I/ML

Part No PIC16LF1938-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 28KB Flash 3.3V 28-Pin QFN EP Tube / 28/40/44-Pin Flash-Based, 8-Bit CMOS Microcontrollers with LCD Driver and nanoWatt Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1238103-PIC16LF1938-I/ML
Manufacturer Homepage www.microchip.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name PIC16LF1938
Introduction Date December 16, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC16LF1938-I/ML CAD Model

Description

Product Overview: PIC16LF1938-I/ML from Microchip Technology

The PIC16LF1938-I/ML is a high-performance, 8-bit microcontroller crafted by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular microcontroller is part of Microchip's extensive PIC16 family, known for its robustness, versatility, and ease of use in a wide range of applications. The PIC16LF1938-I/ML is designed to deliver more performance in less space, making it an ideal choice for space-constrained and power-sensitive applications.

This microcontroller operates at a voltage range of 1.8V to 3.6V, which makes it suitable for low-power and battery-powered systems. Its low-power consumption does not compromise its performance, as the device features a precision internal oscillator, providing a reliable clock source without the need for external components.

The PIC16LF1938-I/ML comes in a 44-pin QFN (Quad Flat No-lead) package, which is beneficial for compact designs due to its small footprint. It boasts an impressive array of integrated features such as:

  • 64KB of Flash memory for program storage
  • 4KB of RAM for data storage
  • Up to 36 I/O pins, offering ample connectivity options
  • Analog-to-digital converters (ADCs) with up to 14 channels for interfacing with analog sensors and devices
  • Multiple communication interfaces including I2C, SPI, and USART for serial communication with peripherals
  • Enhanced Capture/Compare/PWM (ECCP) modules for advanced motor control and other PWM applications

Furthermore, the device features an extensive range of peripherals that support various innovative functions. For instance, it includes comparators, programmable voltage reference, and various timers that help in creating complex timing sequences and real-time events with minimal CPU intervention.

Microchip's MPLAB® IDE and their comprehensive development tools support the PIC16LF1938-I/ML, which simplifies the development process. This allows engineers to quickly prototype and deploy their applications, reducing the time to market. The microcontroller is also supported by Microchip's software libraries and code examples, which provide a solid foundation for application development.

In summary, the PIC16LF1938-I/ML from Microchip Technology is a feature-rich and versatile microcontroller that provides an optimal balance between power efficiency and performance, making it an excellent choice for a wide array of embedded system applications.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4166 $54.1660
23+ $4.4444 $102.2212
35+ $4.3056 $150.6960
48+ $4.1667 $200.0016
63+ $4.0278 $253.7514
84+ $3.6111 $303.3324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess