Product Overview: PIC16LF627AT-I/SS
The PIC16LF627AT-I/SS is a high-performance, 8-bit microcontroller from Microchip Technology, known for its versatility and efficiency in a wide range of embedded applications. This particular model is part of the popular PIC16F family, which is renowned for its ease of use and powerful features tailored to manage various electronic tasks.
Key Features
- Flash Memory: The device comes with 1.75KB of flash memory, which is ideal for storing firmware that can be updated in the field.
- EEPROM Data Memory: It includes 128 bytes of EEPROM data memory, allowing for non-volatile storage of critical data.
- RAM: With 224 bytes of RAM, the PIC16LF627AT-I/SS offers sufficient space for temporary data storage during operation.
- Speed: It operates at a maximum frequency of 20MHz, ensuring swift processing and response times.
- I/O Pins: The microcontroller features 18 I/O pins, providing ample interfacing capabilities with peripherals and other devices.
- Power-Saving Modes: It supports various power-saving modes, including Power-down and Sleep modes, to enhance battery life in portable applications.
- Instruction Set: The device utilizes a highly efficient instruction set that allows for faster execution of commands with lower power consumption.
Applications
The PIC16LF627AT-I/SS is suitable for a diverse range of applications, such as:
- Automotive systems
- Industrial control systems
- Home appliances
- Consumer electronics
- Medical devices
Package and Temperature Range
This MCU is available in a 20-SSOP package, making it compact and suitable for space-constrained applications. It operates within an industrial temperature range of -40°C to 85°C, ensuring reliable performance under extreme conditions.
Additional Resources
For more information, datasheets, and support, visit the official Microchip Technology website. Designers can also utilize Microchip's development tools for rapid prototyping and streamlined development.