EN
  • EN
  • DE

PIC16LF73-I/ML

Part No PIC16LF73-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28QFN / PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 192 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 5x8b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Base Product Number PIC16LF73
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LF73I/ML,PIC16LF73-I/ML-NDR
Standard Package 61
Win Source Part Number 1322782-PIC16LF73-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC16LF73-I/ML CAD Model

Description

Product Overview: PIC16LF73-I/ML from Microchip Technology

The PIC16LF73-I/ML is a powerful 8-bit microcontroller from Microchip Technology, renowned for its efficiency and flexibility in a wide range of embedded applications. This particular model comes in a 28-pin QFN (Quad Flat No-leads) package, which is ideal for space-constrained applications due to its small form factor.

Key Features:

  • Core: The microcontroller is built around Microchip's durable and reliable PIC architecture, featuring a RISC-based CPU with 35 single-word instructions. This design ensures a high level of performance for a variety of tasks.
  • Memory: It is equipped with 4KB of flash program memory, allowing for robust program storage, and 192 bytes of RAM for efficient data handling. Additionally, it has 128 bytes of EEPROM for non-volatile data storage.
  • Speed: The device operates at a maximum speed of 20 MHz, providing a rapid processing capability for time-sensitive applications.
  • I/O and Peripherals: The PIC16LF73-I/ML boasts a versatile set of peripherals including 22 I/O pins, three flexible timers, and two Capture/Compare/PWM (CCP) modules. It also features a synchronous serial port for SPI and I2C communication, as well as an 8-channel 8-bit analog-to-digital converter (ADC) for interfacing with analog sensors and devices.
  • Low Power Consumption: As part of the LF series, this microcontroller is optimized for low-power operation, making it suitable for battery-powered and power-sensitive applications.
  • Temperature Range: The device is operational over an extended temperature range from -40°C to +85°C, ensuring reliability in harsh environmental conditions.

Applications:

The PIC16LF73-I/ML is versatile and can be used in a variety of applications, such as industrial control systems, automotive applications, home appliances, medical devices, and consumer electronics. Its robust feature set and low-power capabilities make it particularly well-suited for portable and remote devices.

Support and Resources:

Microchip Technology provides extensive support for the PIC16LF73-I/ML, including technical documentation, development tools, and software libraries. Engineers and developers can also access Microchip's online community and technical support resources for additional assistance in implementing this microcontroller in their projects.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3282 $56.6410
11+ $9.2949 $102.2439
17+ $9.0045 $153.0765
23+ $8.7140 $200.4220
30+ $8.4235 $252.7050
40+ $7.5521 $302.0840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess