EN
  • EN
  • DE
  • IT

PIC16LF871-I/PT

Part No PIC16LF871-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40-Pin 8-Bit CMOS FLASH Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 64 x 8
RAM Size 128 x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 1238138-PIC16LF871-I/PT
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16LF871
Introduction Date January 06, 2000
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC16LF871-I/PT CAD Model

Description

Product Overview: PIC16LF871-I/PT

The PIC16LF871-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its efficiency and versatility in a wide range of applications. This 8-bit MCU is built on Microchip's advanced RISC architecture, offering an excellent balance of speed and power consumption.

Key Features:

  • Core: The device features a 14-bit instruction set for straightforward programming and operation, optimizing the balance between performance and power usage.
  • Clock Speed: With a maximum clock speed of 20 MHz, the PIC16LF871-I/PT ensures swift processing capabilities that are suitable for a variety of time-sensitive tasks.
  • Memory: It comes equipped with 3.5 KB of flash program memory, 128 bytes of EEPROM data memory, and 192 bytes of RAM, providing ample space for code and data storage.
  • I/O Ports: The microcontroller includes 22 I/O pins, allowing for flexible interfacing with peripherals and other devices.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC with 5 channels enables the MCU to process analog signals, making it ideal for sensor-based applications.
  • Communication Interfaces: The device supports serial communication via USART, SPI, and I²C, facilitating easy data transfer and connectivity with other devices.
  • Power Management: Its low-power design is evident with a wide operating voltage range from 2.0V to 5.5V, making it suitable for battery-operated and portable applications.
  • Temperature Range: The MCU operates within an industrial temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.
  • Packaging: The PIC16LF871-I/PT comes in a 44-pin TQFP (Thin Quad Flat Package), which is ideal for space-constrained applications.

Applications:

The versatility of the PIC16LF871-I/PT makes it an excellent choice for a broad spectrum of applications, including but not limited to industrial control systems, automotive electronics, home appliances, and consumer electronics. Its robust feature set also makes it suitable for smart sensors, IoT devices, and embedded control systems.

Conclusion:

With its comprehensive set of features, the PIC16LF871-I/PT from Microchip Technology stands out as a reliable and efficient solution for designers looking to optimize their embedded systems. Whether for simple control tasks or more complex applications, this MCU provides a solid foundation for innovation and performance.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9285 $55.7140
9+ $11.4286 $102.8574
14+ $11.0714 $154.9996
19+ $10.7143 $203.5717
25+ $10.3571 $258.9275
33+ $9.2857 $306.4281
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 185 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess