EN
  • EN
  • DE

PIC16LF873A-I/ML

Part No PIC16LF873A-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 7.2KB Flash 2.5V/3.3V/5V 28-Pin QFN EP Tube / IC MCU 8BIT 7KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 10MHz
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 192 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 5x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN (6x6)
Win Source Part Number 061857-PIC16LF873A-I/ML
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PIC16LF873
Introduction Date November 19, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16LF873A-I/ML CAD Model

Description

Microchip Technology PIC16LF873A-I/ML Microcontroller

The PIC16LF873A-I/ML is a high-performance, 8-bit microcontroller from Microchip Technology. This versatile and powerful microcontroller is part of Microchip's extensive PIC16 family, known for its exceptional efficiency, reliability, and ease of use. The PIC16LF873A-I/ML is particularly well-suited for a wide range of applications, from industrial controls to consumer electronics, automotive systems, and more.

Key Features:

  • Core: 8-bit PIC
  • Speed: Up to 20 MHz internal oscillator
  • Memory: 7 KB of Flash program memory, 192 Bytes of RAM, and 256 Bytes of EEPROM data memory
  • I/O Pins: 22 with high current sink/source capability
  • Timers: Two 8-bit timers and one 16-bit timer
  • Communication Modules: USART, SPI, and I²C serial interfaces
  • Analog Features: 10-bit, 5-channel Analog-to-Digital Converter (ADC)
  • Operating Voltage: 2.0V to 5.5V
  • Temperature Range: -40°C to +125°C
  • Packaging: 28-pin QFN (ML)

The PIC16LF873A-I/ML is designed with power efficiency in mind, featuring a low-power mode that minimizes energy consumption when the device is idle. Its enhanced Flash memory technology ensures reliable storage of your application code with high endurance and efficient programming capabilities.

With its integrated analog features, such as the 10-bit ADC, the PIC16LF873A-I/ML can interface directly with analog sensors and transducers, making it ideal for sensor-based applications. The robust serial communication interfaces provide flexible options for data exchange, supporting a variety of serial protocols.

The device's comprehensive suite of development tools, including compilers, simulators, and debuggers, facilitates rapid development and debugging of complex applications. Microchip's MPLAB® Integrated Development Environment (IDE) offers a user-friendly platform for coding, simulation, and programming of the PIC16LF873A-I/ML microcontroller.

Whether you are designing a sophisticated industrial control system or a simple consumer gadget, the Microchip PIC16LF873A-I/ML microcontroller offers the perfect blend of performance, power efficiency, and versatility to bring your innovation to life.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess