EN
  • EN
  • DE

PIC16LF874A-I/P

Part No PIC16LF874A-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 40DIP / PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 7KB (4K x 14) FLASH 40-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 10MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 192 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number PIC16LF874
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LF874AI/P,PIC16LF874A-I/P-NDR
Standard Package 10
Win Source Part Number 1319209-PIC16LF874A-I/P
Ultra Librarian 3D Model Ultra Librarian PIC16LF874A-I/P CAD Model

Description

Microchip Technology's PIC16LF874A-I/P Microcontroller

The PIC16LF874A-I/P is a versatile 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring a perfect blend of power efficiency and performance. This microcontroller is a member of Microchip's extensive PIC family, renowned for their ease of use and robust feature sets, and it comes in a 40-pin PDIP (Plastic Dual In-line Package) form factor.

Key Features:

  • High-Performance RISC CPU: The PIC16LF874A-I/P features a Reduced Instruction Set Computer (RISC) architecture that enables the execution of most instructions in a single cycle, with a few taking two cycles. This architecture is optimized for C compiler efficiency and offers a maximum speed of 20 MHz.
  • Memory: It comes with 7 KB of flash memory, which provides ample space for program storage, and 192 bytes of data EEPROM for non-volatile data storage. Additionally, it has 368 bytes of RAM for variable storage.
  • Power Management: This microcontroller is designed for low-power consumption, with a wide operating voltage range of 2.0V to 5.5V, making it suitable for battery-powered and portable applications. It also includes power-saving modes like Sleep and Idle.
  • Peripherals and I/O: The device includes 33 I/O pins, providing extensive interfacing capabilities. It also boasts a rich set of integrated peripherals, including two capture/compare/PWM modules, two 8-bit timers, one 16-bit timer, and 10-bit Analog-to-Digital Converters (ADC) with up to 14 channels.
  • In-Circuit Debugging: The PIC16LF874A-I/P supports in-circuit debugging, which allows for straightforward development and debugging directly in the target system.
  • Serial Communication: For serial communication, it offers various serial interfaces such as USART for RS-232, RS-485, and LIN 2.0 communication protocols, along with support for I²C and SPI protocols.

Applications:

The PIC16LF874A-I/P is ideal for a wide range of applications, including industrial automation, consumer electronics, automotive systems, and more. Its robust feature set and power efficiency make it a go-to choice for designers looking for a reliable microcontroller that can handle complex tasks while maintaining low power consumption.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7056 $62.8224
8+ $12.8867 $103.0936
13+ $12.4840 $162.2920
17+ $12.0813 $205.3821
22+ $11.6786 $256.9292
29+ $10.4704 $303.6416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess