EN
  • EN
  • DE

PIC16LF876-04/SP

Part No PIC16LF876-04/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28SPDIP  /  PIC series Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) FLASH 28-SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 368 x 8
Supply Voltage - Operating 2V ~ 5.5V
Data Converters A/D 5x10b
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number PIC16LF876
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC16LF876-04/SP-NDR,PIC16LF87604SP
Standard Package 15
Win Source Part Number 1085059-PIC16LF876-04/SP
Ultra Librarian 3D Model Ultra Librarian PIC16LF876-04/SP CAD Model

Description

The PIC16LF876-04/SP is a high-performance, low-power microcontroller from Microchip Technology, designed for a wide range of applications. This 8-bit microcontroller is built around Microchip's famous PIC architecture and is part of the PIC16 family, known for its efficiency and reliability in embedded systems.

Key Features:

  • Core: 8-bit PIC
  • Speed: Up to 4 MHz internal oscillator
  • Program Memory: 14KB of Flash memory
  • Data Memory: 368 bytes of RAM
  • EEPROM: 256 bytes of data EEPROM
  • I/O Pins: 22 versatile input/output pins
  • Timers: Three flexible timers/counters
  • Communication: Supports UART, SPI, and I2C protocols
  • Analog to Digital Converter: 10-bit, up to 8 channels
  • Operating Voltage: 2.0V to 5.5V
  • Temperature Range: -40°C to +85°C
  • Packaging: 28-pin SPDIP (Plastic Dual In-line Package)

The PIC16LF876-04/SP is engineered to handle complex tasks with its rich set of peripherals. Its robust digital communication options make it ideal for interfacing with various sensors, actuators, and other microcontrollers or microprocessors. The integrated EEPROM provides convenient non-volatile data storage without the need for external memory components.

With its comprehensive set of features, the PIC16LF876-04/SP is well-suited for applications in automation, consumer electronics, automotive systems, and more. Its low-power consumption makes it particularly attractive for battery-operated devices. Designers can take advantage of Microchip's MPLAB development environment, which offers a full suite of tools to streamline the development process from initial design to final product deployment.

Whether you're developing a complex control system or a simple IoT device, the PIC16LF876-04/SP provides the performance, versatility, and reliability needed to drive your innovation.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess