EN
  • EN
  • DE

PIC16LF88-I/P

Part No PIC16LF88-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 18DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 43 Weeks
Features PIC series Microcontroller IC 8-Bit 10MHz 7KB (4K x 14) FLASH 18-PDIP
Manufacturer Microchip Technology
Series PIC® 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 10MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2V ~ 5.5V
Data Converters A/D 7x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 18-DIP (0.300", 7.62mm)
Case / Package 18-PDIP
Family Name PIC16LF88
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LF88IP, PIC16LF88-I/P-NDR
Quantity per package 25
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889618-PIC16LF88-I/P
Ultra Librarian 3D Model Ultra Librarian PIC16LF88-I/P CAD Model

Description

PIC16LF88-I/P Microcontroller from Microchip Technology

The PIC16LF88-I/P is a versatile 8-bit microcontroller designed by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This microcontroller is a part of the renowned PIC family, which is well-regarded for its ease of use, low power consumption, and robust performance in a wide range of applications.

The PIC16LF88-I/P operates with an enhanced mid-range architecture and is equipped with a 14-bit program word length, making it suitable for more complex algorithms and data processing tasks. With 7 KB of flash memory, this microcontroller provides ample space for application code, ensuring that developers have the flexibility to implement sophisticated programs without worrying about storage constraints.

One of the standout features of the PIC16LF88-I/P is its 256 bytes of EEPROM, which allows for data retention even after the power has been cycled, making it ideal for applications that require non-volatile memory storage. In addition, it boasts 368 bytes of RAM, providing sufficient working memory for temporary data manipulation and task management.

This microcontroller supports a wide operating voltage range of 2.0V to 5.5V, which makes it adaptable to both low-power and standard-power applications. The device's low power consumption is further enhanced by its power-saving Sleep mode, which is particularly beneficial for battery-operated devices.

The PIC16LF88-I/P is also rich in peripherals, featuring an integrated 10-bit Analog-to-Digital Converter (ADC) that allows it to easily interface with analog sensors and convert their readings to digital values for processing. It also includes two Capture/Compare/PWM (CCP) modules, which are invaluable for generating precise timing sequences, measuring time intervals, or controlling power delivery to motors.

For communication purposes, this microcontroller supports various serial communication protocols such as USART, SPI, and I2C, enabling it to connect with other microcontrollers, sensors, and peripheral devices. The PIC16LF88-I/P comes in a 18-pin PDIP package, which is widely used and allows for easy integration into both prototyping breadboards and final product designs.

In summary, the PIC16LF88-I/P from Microchip Technology is a feature-rich, low-power microcontroller that is highly suitable for a multitude of embedded systems applications, ranging from consumer electronics to industrial automation.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6273 $50.9003
27+ $3.7968 $102.5136
41+ $3.6781 $150.8021
57+ $3.5595 $202.8915
73+ $3.4408 $251.1784
98+ $3.0849 $302.3202
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,550 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess