EN
  • EN
  • DE
  • IT

PIC17C752-16I/PT

Part No PIC17C752-16I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description High-Performance 8-Bit CMOS EPROM Microcontrollers with 10-bit A/D
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 17C
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 50
Program Memory Size 16KB (8K x 16)
Program Memory Type One Time Programmable(OTP)
RAM Size 454 x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 12x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 1238153-PIC17C752-16I/PT
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Family Name PIC17C752
Introduction Date July 31, 1998
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC17C752-16I/PT CAD Model

Description

Microchip Technology's PIC17C752-16I/PT Microcontroller

The PIC17C752-16I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications that demand robust operation, flexibility, and reliability. This MCU is part of Microchip's renowned PIC microcontroller family and is well-suited for industrial, automotive, and consumer applications where efficient control and data processing are required.

Key Features:

  • Core: The device features a powerful PIC17Cxx core with a 16-bit architecture, ensuring swift and efficient processing capabilities.
  • Speed: It operates at a clock speed of up to 16 MHz, providing the computational power needed for time-sensitive tasks.
  • Program Memory: With 16KB of onboard program memory, developers have sufficient space for complex programs and routines.
  • Data Memory: It comes with 454 bytes of RAM, allowing for the storage of temporary data during operation.
  • I/O Ports: The MCU is equipped with versatile I/O options, including 33 dedicated input/output pins that support various peripheral interfaces and enable extensive external interactions.
  • Timers: Features multiple timers, including a watchdog timer for system reliability and fail-safe operation.
  • Analog-to-Digital Converter: An integrated 8-channel, 10-bit ADC allows for precise analog signal measurement and conversion.
  • Communication: Offers serial communication capabilities through USART (Universal Synchronous/Asynchronous Receiver/Transmitter) for robust data exchange.
  • Temperature Range: This MCU is designed to operate within an industrial temperature range of -40°C to +85°C, ensuring performance in harsh environments.
  • Packaging: The PIC17C752-16I/PT comes in a 44-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications while allowing for efficient heat dissipation.

Applications:

The versatility of the PIC17C752-16I/PT makes it an ideal choice for a range of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Robotics
  • Smart sensors
  • Home appliances
  • Complex data processing systems

With its robust feature set and Microchip's reputation for quality, the PIC17C752-16I/PT is a reliable and cost-effective solution for designers looking to balance performance with power efficiency in their embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess