EN
  • EN
  • DE
  • IT

DSPIC33EP256MU806-E/PT

Part No DSPIC33EP256MU806-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33EP
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity CANbus, I²C, IrDA, LINbus, QEI, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 51
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
RAM Size 12K x 16
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 24x10/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number DSPIC33EP256MU806
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264500-DSPIC33EP256MU806-E/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP256MU806-E/PT CAD Model

Description

The dsPIC33EP256MU806-E/PT is a high-performance digital signal controller (DSC) from Microchip Technology, renowned for its advanced features and capabilities. This DSC is part of the dsPIC33E family, which is designed to deliver the power of digital signal processing (DSP) to applications that require a perfect blend of control and performance.

Key Features

  • Core Performance: This DSC operates at a maximum frequency of 70 MIPS (million instructions per second), providing a robust platform for complex algorithms and high-speed control loops.
  • Memory: It comes with an ample 256 KB of flash memory and 32 KB of RAM, ensuring sufficient space for code and data storage.
  • Digital Signal Processing: The device boasts DSP engine capabilities, making it ideal for applications requiring mathematical computations, such as motor control, audio processing, and advanced algorithms.
  • Peripherals: A rich set of peripherals includes high-speed PWMs, ADCs, DACs, and communication interfaces like UART, SPI, and I2C.
  • High-Resolution PWM: The dsPIC33EP256MU806-E/PT features PWMs with high resolution, suitable for precise motor control and power conversion.
  • Robust I/O: The device offers an extensive number of I/O pins that can handle various digital and analog signals, providing flexibility in interfacing with external components.
  • Package: It is available in a 64-pin TQFP package, which is both space-efficient and suitable for PCB designs with a moderate pin count.

Applications

The dsPIC33EP256MU806-E/PT is a versatile DSC that is well-suited for a wide range of applications, including industrial control systems, automotive applications, power supply systems, embedded controllers, and Internet of Things (IoT) devices. Its ability to execute both control and DSP algorithms makes it an excellent choice for developers looking for a single-chip solution to manage complex tasks.

Design Support

Microchip Technology provides comprehensive design support for the dsPIC33EP256MU806-E/PT, including development tools, software libraries, and reference designs. This support helps to accelerate the development process and reduce time-to-market for products utilizing this advanced DSC.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9642 $59.7852
11+ $9.3214 $102.5354
17+ $9.0000 $153.0000
24+ $8.3571 $200.5704
32+ $8.0357 $257.1424
39+ $7.7143 $300.8577
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess