EN
  • EN
  • DE
  • IT

PIC17C766-33/PT

Part No PIC17C766-33/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description High-Performance 8-Bit CMOS EPROM Microcontrollers with 10-bit A/D
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 17C
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 33MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 66
Program Memory Size 32KB (16K x 16)
Program Memory Type One Time Programmable(OTP)
RAM Size 902 x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 16x10b
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 80-TQFP
Manufacturer Package 80-TQFP (12x12)
Win Source Part Number 1238156-PIC17C766-33/PT
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC17C766
Introduction Date July 31, 1998
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC17C766-33/PT CAD Model

Description

Product Overview: PIC17C766-33/PT

Microchip Technology's PIC17C766-33/PT is a high-performance, 8-bit CMOS microcontroller with integrated analog-to-digital converter (ADC). This microcontroller is part of Microchip's renowned PIC family, which is well-known for its robust architecture, wide range of features, and versatility in various applications. The PIC17C766-33/PT is designed to cater to a broad spectrum of applications, ranging from industrial control systems to consumer electronics, automotive applications, and more.

Key Features:

  • Clock Speed: 33 MHz, providing swift processing capabilities for time-sensitive tasks.
  • Program Memory: 16KB of on-chip EPROM, allowing for ample space to store complex programs and routines.
  • Data Memory: 902 bytes of RAM, ensuring efficient handling of variables and data processing.
  • I/O Ports: 54 versatile input/output ports, offering extensive interfacing options with external devices.
  • Analog-to-Digital Converter: 10-bit resolution ADC with up to 16 channels, enabling precise measurement and conversion of analog signals to digital form.
  • Timers: Multiple timers, including a watchdog timer for system reliability and fail-safe operation.
  • Communication Interfaces: Provides Serial Peripheral Interface (SPI) and Inter-Integrated Circuit (I²C) for robust serial communication.
  • Power Management: Features Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) to ensure reliable operation during power transitions.

Package and Temperature Range:

The PIC17C766-33/PT comes in a 64-pin TQFP (Thin Quad Flat Pack) package, which is suitable for surface-mount technology (SMT). It operates within the industrial temperature range of -40°C to 85°C, ensuring stable performance across diverse environmental conditions.

Applications:

The versatility of the PIC17C766-33/PT makes it ideal for a wide array of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Robotics
  • Consumer electronics
  • Home automation
  • Communication systems

Microchip's commitment to quality and long-term availability makes the PIC17C766-33/PT a reliable choice for designers and engineers looking for a microcontroller with a proven track record of success.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4996 $56.9976
13+ $7.7946 $101.3298
20+ $7.5510 $151.0200
28+ $7.3074 $204.6072
36+ $7.0639 $254.3004
48+ $6.3331 $303.9888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 117 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess