EN
  • EN
  • DE
  • IT

HV209FG

Part No HV209FG
Manufacturer Supertex, Inc
Catalog Interface - Analog Switches - Special Purpose
Description 12-Channel High Voltage Analog Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Supertex, Inc
Win Source Part Number 1182508-HV209FG
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HV209FG CAD Model

Description

The HV209FG is a high-voltage, 8-channel analog switch IC from Supertex, Inc. This device is designed for use in applications requiring high-voltage switching, such as medical ultrasound imaging, non-destructive testing, and other industrial applications. Its architecture and performance characteristics make it a suitable component for controlling analog signals in systems that demand high accuracy and minimal signal distortion.

Applications

  • Medical ultrasound imaging systems
  • Non-destructive testing (NDT) equipment
  • Piezoelectric transducer drivers
  • High-voltage arbitrary waveform generators
  • Automated test equipment (ATE)

Features

  • 8 independent high-voltage channels
  • High output voltage swing (up to ±100V)
  • Low on-resistance (typically 25Ω)
  • Low charge injection
  • Fast switching speed
  • TTL/CMOS compatible logic inputs
  • Available in a 48-lead LQFP package

Benefits

  • Precise signal control: The low on-resistance and charge injection minimize signal distortion, ensuring accurate and reliable signal transmission.
  • High-voltage capability: The high output voltage swing enables the control of high-voltage signals, making it suitable for applications such as ultrasound imaging.
  • Fast switching: The fast switching speed allows for high-speed signal processing and control.
  • Easy integration: TTL/CMOS compatible logic inputs simplify interfacing with microcontrollers and other digital circuits.
  • Compact design: The LQFP package provides a compact footprint for space-constrained applications.

Additional Details

The HV209FG is designed with a robust architecture to withstand high-voltage stress. It features independent control of each of the eight channels, allowing for flexible signal routing and control. The device also incorporates protection circuitry to prevent damage from overvoltage and overcurrent conditions. The HV209FG is an excellent choice for designers requiring a reliable and high-performance high-voltage analog switch. The drain-source on resistance is typically 25 ohms. The device operates from a split-rail supply, typically +/- 100V. The control logic inputs require a 3.3V to 5V supply for proper operation. The HV209FG provides a robust solution for applications requiring high-voltage analog switching with precise control and signal integrity.

You May Also Be Interested in

Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess