EN
  • EN
  • DE

PIC18F14Q40-I/REB

Part No PIC18F14Q40-I/REB
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 20VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202772-PIC18F14Q40-I/REB
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 18F
Package Tray
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I²C, LINbus, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian PIC18F14Q40-I/REB CAD Model

Description

Microchip Technology's PIC18F14Q40-I/REB

The PIC18F14Q40-I/REB is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for advanced embedded applications. This robust and versatile MCU is part of the PIC18 Q40 family that is well-suited for a wide range of applications in the industrial, automotive, and consumer electronics sectors. With its rich set of features and low-power consumption, the PIC18F14Q40-I/REB is an ideal choice for designers looking for a reliable and efficient solution for their complex projects.

Key Features:

  • Core: The MCU is built around a powerful PIC18 core with a clock speed of up to 64 MHz, providing ample processing power for demanding applications.
  • Memory: It comes equipped with 16 KB of Flash memory and 2 KB of SRAM, ensuring sufficient space for application code and data storage.
  • I/O Pins: The device offers 18 versatile I/O pins, which can be configured for various functions and interfacing options.
  • Communication Peripherals: It includes multiple communication interfaces such as UART, SPI, and I2C, enabling easy connectivity with other devices and peripherals.
  • 10-bit ADC: An integrated 10-bit Analog-to-Digital Converter (ADC) with Computation (ADCC) allows for precise analog signal measurements and advanced computations directly in hardware.
  • 5-bit DAC: The inclusion of a 5-bit Digital-to-Analog Converter (DAC) enables analog voltage level output capabilities.
  • Power Management: Low-power modes and an on-chip voltage regulator contribute to energy efficiency, making it suitable for battery-operated devices.
  • Configurable Logic Cell (CLC): The device features Configurable Logic Cells that provide customizable hardware-based logic to help reduce the need for external components and complex code.

Applications:

The PIC18F14Q40-I/REB's combination of performance, memory, and peripherals make it an excellent choice for applications such as:

  • Automotive systems
  • Industrial automation and control
  • Smart home devices
  • Consumer electronics
  • Internet of Things (IoT) devices

With its robust design and extensive capabilities, the PIC18F14Q40-I/REB MCU from Microchip Technology provides a compact and powerful solution for developers looking to push the boundaries of what's possible in their embedded applications.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess