EN
  • EN
  • DE

PIC18F24K20-I/SP

Part No PIC18F24K20-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40/44-Pin Flash Microcontrollers with nanoWatt XLP Technology | IC MCU 8BIT 16KB FLASH 28SDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Data Bus Width 8-Bit
Speed 64MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
The number of I/O 24
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Date RAM Size 768 x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 28-DIP
Supplier Device Package 28-SPDIP
Family Part Number PIC18F24K20
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 758334-PIC18F24K20-I/SP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F24K20-I/SP CAD Model

Description

The PIC18F24K20-I/SP is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its efficiency and versatility in various applications. This 8-bit MCU, which is part of the PIC18F K20 family, is designed to operate with an enhanced mid-range architecture and comes in a 28-pin SPDIP (Single In-line Package) form factor.

Key Features:

  • Advanced RISC Architecture: The PIC18F24K20-I/SP features a powerful RISC architecture, which allows for fast instruction execution, typically within a single clock cycle, enhancing the overall performance of the device.
  • Flash Memory: It comes with 16 KB of programmable flash memory, providing ample space for application code and data storage, with the added benefit of self-programmability under software control.
  • RAM and EEPROM: Accompanying the flash memory are 768 bytes of RAM for data manipulation and 256 bytes of EEPROM for non-volatile storage of critical data.
  • High Precision Oscillator: The integrated high-precision internal oscillator operates at selectable frequencies up to 16 MHz, eliminating the need for an external crystal and thus reducing system costs.
  • Peripherals: A rich set of peripherals enhances the MCU's capabilities, including an 8-channel 10-bit Analog-to-Digital Converter (ADC), Capture/Compare/PWM modules, and serial communication modules supporting SPI, I2C, and EUSART interfaces.
  • Power Management: The device supports multiple power modes, including Power Managed modes, to optimize power consumption for various applications, making it ideal for battery-operated and power-sensitive designs.
  • Extended Temperature Range: The PIC18F24K20-I/SP is designed to operate over an extended temperature range, making it suitable for industrial and automotive applications.

Applications:

The flexibility and robust feature set of the PIC18F24K20-I/SP make it suitable for a wide range of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Internet of Things (IoT) devices

With its advanced features and scalable architecture, the PIC18F24K20-I/SP from Microchip Technology is an excellent choice for designers looking for a reliable and cost-effective MCU solution.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4107 $56.4280
90+ $1.1575 $104.1750
135+ $1.1214 $151.3890
185+ $1.0852 $200.7620
240+ $1.0490 $251.7600
320+ $0.9405 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess