EN
  • EN
  • DE
  • IT

PIC18F24K22-I/SP

Part No PIC18F24K22-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 45 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series PIC® XLP™ 18K
Package Tube
Number of I/O 24
Family Name PIC18F24
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 15
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848619-PIC18F24K22-I/SP
Ultra Librarian 3D Model Ultra Librarian PIC18F24K22-I/SP CAD Model

Description

Microchip Technology's PIC18F24K22-I/SP Microcontroller

The PIC18F24K22-I/SP is a versatile and powerful microcontroller unit (MCU) from the reputable Microchip Technology, designed to cater to a wide range of applications from industrial automation to consumer electronics. This MCU is part of the PIC18F K22 family and is well-suited for projects that require a balance between performance and power efficiency.

Key Features:

  • Core: The device is built around a high-performance 8-bit PIC18 core with an extended instruction set for enhanced computational capabilities.
  • Memory: It boasts 16KB of Flash program memory, 768 bytes of EEPROM, and 1536 bytes of RAM, ample for complex operations and data storage.
  • Speed: The MCU operates at a speed of up to 64 MHz with a 16 MHz internal oscillator, providing swift processing for time-sensitive tasks.
  • I/O Pins: It comes with 25 general-purpose I/O pins, which provides flexibility in interfacing with peripherals and other devices.
  • Analog-to-Digital Converter (ADC): A 12-bit, 17-channel ADC allows for precise analog signal measurement, crucial for sensor-based applications.
  • Communication Interfaces: Includes multiple communication peripherals such as SPI, I2C, and EUSART, enabling easy integration with other digital systems.
  • Power Management: Features Power Managed modes for energy conservation, making it ideal for battery-operated devices.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation under extreme conditions.
  • Package: Available in a 28-pin SPDIP (Single Plastic Dual In-line Package), it is both durable and easy to solder on a variety of PCB layouts.

Applications:

The PIC18F24K22-I/SP is engineered to support a multitude of applications, including but not limited to:

  • Automotive systems
  • Smart home devices
  • Industrial control systems
  • Medical monitoring devices
  • Consumer electronics

With its robust feature set, the PIC18F24K22-I/SP MCU from Microchip Technology is an excellent choice for designers and engineers looking to develop sophisticated and reliable electronic products.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess