EN
  • EN
  • DE

PIC18F24K22T-I/SO

Part No PIC18F24K22T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28SOIC  /  PIC series Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 768 x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 19x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC18F24
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC18F24K22T-I/SODKR,PIC18F24K22T-I/SOTR,PIC18F24K22T-I/SOCT,PIC18F24K22T-I/SO-ND
Standard Package 1,600
Win Source Part Number 999828-PIC18F24K22T-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC18F24K22T-I/SO CAD Model

Description

Product Overview

The PIC18F24K22T-I/SO from Microchip Technology is a high-performance microcontroller (MCU) that combines the efficiency of Microchip's PIC18 architecture with an array of features suited for a wide range of applications. This MCU is designed for projects requiring a balance between power consumption and processing capability, making it an ideal choice for industrial, automotive, and consumer electronics.

Key Features

  • Core: The PIC18F24K22T-I/SO features a robust 8-bit PIC18 core with an enhanced Mid-Range architecture, providing a max speed of 64 MHz.
  • Memory: It comes with 16 KB of flash program memory, 768 bytes of EEPROM, and 1.5 KB of RAM, offering ample space for complex programs and data storage.
  • I/O Pins: The device includes 25 general-purpose I/O pins, allowing for flexible interfacing with peripherals and other components.
  • Analog-to-Digital Converter (ADC): It is equipped with a 12-bit ADC with up to 17 channels, ideal for precise analog signal measurement.
  • Communication Peripherals: The MCU supports multiple communication protocols including I2C, SPI, and EUSART, enabling easy integration with other devices and systems.
  • Operating Voltage: The operating voltage range is 1.8V to 5.5V, which provides flexibility for use in low-power and standard applications.
  • Temperature Range: The PIC18F24K22T-I/SO can operate within the industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh conditions.
  • Packaging: The device is available in a 28-pin SOIC package, which is suitable for surface-mount technology (SMT) assembly processes.

Applications

The versatility of the PIC18F24K22T-I/SO makes it a perfect fit for a multitude of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Medical devices

Conclusion

Overall, the PIC18F24K22T-I/SO from Microchip Technology offers a powerful combination of performance, memory, and peripheral integration, all within a compact form factor. Whether for sophisticated control systems or innovative consumer products, this MCU stands as a robust and versatile choice for designers and engineers.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5156 $52.6092
17+ $6.1666 $104.8322
26+ $5.9739 $155.3214
35+ $5.7812 $202.3420
45+ $5.5885 $251.4825
60+ $5.0104 $300.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess