EN
  • EN
  • DE

PIC18F25K42-E/SSVAO

Part No PIC18F25K42-E/SSVAO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28SSOP / PIC Automotive, AEC-Q100, PIC® 18K, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, PIC® 18K, Functional Safety (FuSa)
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, HLVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 24x12b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC18F25
Standard Package 47
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1350303-PIC18F25K42-E/SSVAO
Ultra Librarian 3D Model Ultra Librarian PIC18F25K42-E/SSVAO CAD Model

Description

The PIC18F25K42-E/SSVAO from Microchip Technology is a versatile and powerful microcontroller that offers a perfect blend of performance, power efficiency, and peripheral set designed to cater to a wide range of applications. This particular model is part of the PIC18F K42 family, which is known for its robust architecture and enhanced features.

The microcontroller operates at a voltage range of 1.8V to 3.6V, making it suitable for low-power applications, while its operating temperature range of -40°C to 125°C ensures reliability under extreme conditions. The device is encapsulated in an SSOP (Shrink Small Outline Package) with 28 pins, providing a compact footprint for space-constrained applications.

Key Features:

  • Core: The PIC18F25K42-E/SSVAO is built around an enhanced mid-range 8-bit core with a 16-level deep hardware stack and a range of 49 instructions.
  • Memory: It boasts 32KB of flash memory and 4KB of SRAM, providing ample space for complex programs and data storage.
  • Peripherals: A rich set of peripherals includes PWM modules, multiple timers, comparators, a 12-bit ADC with computation, DAC, and multiple communication interfaces such as SPI, I2C, and EUSART for versatile connectivity options.
  • Intelligent Analog: Integrating advanced analog features, the device offers configurable logic cell (CLC), numerically controlled oscillator (NCO), and zero-cross detect (ZCD) modules to handle complex tasks with ease.
  • Power Management: The Power Management features include Idle and Doze modes which significantly reduce power consumption.
  • Development Support: The microcontroller is supported by Microchip's MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator for streamlined development.

Whether it's industrial control systems, automotive applications, consumer electronics, or IoT devices, the PIC18F25K42-E/SSVAO provides a reliable and flexible MCU solution that engineers and developers can trust for their sophisticated electronic designs.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess