EN
  • EN
  • DE

PIC18F26K40-I/SO

Part No PIC18F26K40-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.6K x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 24x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC18F26K40
Standard Package 27
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264306-PIC18F26K40-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC18F26K40-I/SO CAD Model

Description

Microchip Technology PIC18F26K40-I/SO Microcontroller

The PIC18F26K40-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to offer a versatile and efficient solution for a wide range of embedded applications. This particular model comes in a small-outline integrated circuit (SOIC) package, making it ideal for space-constrained applications that require a combination of power and flexibility.

The PIC18F26K40-I/SO is built on Microchip's advanced, high-endurance, Enhanced Flash program memory architecture. It operates at a voltage range of 1.8V to 5.5V, which allows for low-power operation and compatibility with a variety of logic levels. The MCU features a substantial 64 KB of flash memory, 4 KB of RAM, and 1024 bytes of EEPROM, providing ample space for complex programs and data storage requirements.

This microcontroller is equipped with a 16-bit timer, 12-bit Analog-to-Digital Converter (ADC) with Computation (ADCC), 5-bit Digital-to-Analog Converter (DAC), and multiple communication interfaces, including SPI, I2C, and EUSART, which enable it to communicate with other peripherals or MCUs. The device also supports a dual oscillator system, which includes an LF-INTOSC low-frequency and an HF-INTOSC high-frequency internal oscillator.

The PIC18F26K40-I/SO boasts Microchip's Core Independent Peripherals (CIPs), which offload timing-critical and core-intensive tasks from the CPU, allowing it to focus on the main application. This feature greatly improves system efficiency and responsiveness. Additionally, the MCU includes various safety features, such as a Windowed Watchdog Timer (WWDT), Brown-out Reset (BOR), and a Configurable Logic Cell (CLC) which further enhances its reliability in demanding applications.

Whether it's for industrial control systems, automotive applications, IoT devices, or consumer electronics, the PIC18F26K40-I/SO provides a robust and scalable solution. Its rich set of integrated features, along with its low-power capabilities, make it a go-to choice for designers looking to optimize their embedded systems without compromising on performance.

Overall, the PIC18F26K40-I/SO from Microchip Technology is a versatile and reliable microcontroller that offers the perfect balance of power, size, and functionality, making it an excellent choice for a broad spectrum of embedded design projects.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9101 $58.6515
36+ $3.2084 $115.5024
56+ $3.1081 $174.0536
77+ $3.0079 $231.6083
100+ $2.9076 $290.7600
133+ $2.6068 $346.7044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess