EN
  • EN
  • DE

M2S060-1FCSG325

Part No M2S060-1FCSG325
Manufacturer Microchip Technology
Catalog Embedded - System On Chip (SoC)
Description IC SOC CORTEX-M3 166MHZ 325BGA / ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 60K Logic Modules 166MHz 325-FCBGA (11x11)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Mfr Microchip Technology
Series SmartFusion®2
Package Tray
Architecture MCU, FPGA
Core Processor ARM® Cortex®-M3
Flash Size 256KB
RAM Size 64KB
Peripherals DDR, PCIe, SERDES
Connectivity CANbus, Ethernet, I2C, SPI, UART/USART, USB
Speed 166MHz
Primary Attributes FPGA - 60K Logic Modules
Temperature Range - Operating 0°C ~ 85°C (TJ)
Package / Case 325-TFBGA, FCBGA
Supplier Device Package 325-FCBGA (11x11)
Number of I/O 200
Base Product Number M2S060
Standard Package 176
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 1341446-M2S060-1FCSG325
Ultra Librarian 3D Model Ultra Librarian M2S060-1FCSG325 CAD Model

Description

Microchip Technology's Product M2S060-1FCSG325 Overview

The M2S060-1FCSG325 is a state-of-the-art field-programmable gate array (FPGA) product from Microchip Technology, designed to deliver high performance and reliability for a wide range of applications. This advanced semiconductor device is part of Microchip's SmartFusion2 SoC FPGA family, which combines the flexibility of programmable logic with the power of a hardened microcontroller subsystem and high-speed serial communication interfaces.

Key Features

  • Integrated ARM Cortex-M3 Processor: At the core of the M2S060-1FCSG325 is a 166 MHz ARM Cortex-M3 processor, providing robust computational capabilities along with a rich set of peripherals and an efficient 32-bit architecture.
  • High-Density FPGA Fabric: The device boasts 60K logic elements (LEs), enabling the implementation of complex digital logic circuits and custom hardware accelerators.
  • Advanced Security Features: With an emphasis on security, the product includes features such as secure boot, an integrated hardware random number generator, and a 256-bit AES encryption/decryption engine to protect intellectual property and data.
  • High-Speed Serial Interfaces: The inclusion of high-speed serial interfaces such as PCI Express, Gigabit Ethernet, and SERDES lanes supports fast data transfer and connectivity options for modern applications.
  • Low Power Consumption: Designed for power-sensitive applications, the M2S060-1FCSG325 is engineered to operate efficiently, reducing overall power consumption.
  • 325-Ball Fine-Pitch BGA Package: The device is housed in a compact 325-ball Fine Pitch Ball Grid Array (FBGA) package, which allows for a smaller footprint on the printed circuit board (PCB).

Applications

The versatility of the M2S060-1FCSG325 makes it suitable for a broad spectrum of applications, including but not limited to industrial control systems, automotive electronics, communication infrastructure, and defense equipment. Its robust processing capabilities and programmable logic enable designers to tailor the FPGA to their specific needs, whether it's for processing-intensive tasks or for interfacing with various digital and analog systems.

Conclusion

The M2S060-1FCSG325 from Microchip Technology represents a powerful and flexible solution for designers looking to integrate an FPGA with a strong emphasis on security, performance, and low power consumption. Its comprehensive feature set and compact form factor make it an ideal choice for a multitude of advanced electronic applications.

You May Also Be Interested in

Micrel
CENTAUR MULTI-PORT GATEWAY
Lowest to $5.9540
Broadcom Limited
UNIPROCESSOR SOC / System On Chip (SOC) IC *
Lowest to $93.8438
Broadcom Limited
DOCSIS 3.0 DATA MODEM / System On Chip (SOC) IC *
Lowest to $19.3532
Broadcom Limited
DOCSIS 2.0 GATEWAY SOC / System On Chip (SOC) IC *
Lowest to $18.9455
Broadcom Limited
CABLE MODEM
Lowest to $65.2829
Intel
IC SOC CORTEX-A9 1.5GHZ 1152FBGA / Dual ARM? Cortex?-A9 MPCore? with CoreSight? System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)
Lowest to $1,057.3944
Cirrus Logic Inc.
AUDIO DECODER SOC / System On Chip (SOC) IC *
Need more? Email Us
Broadcom Limited
CABLE MODEM / System On Chip (SOC) IC *
Lowest to $23.5821
Broadcom Limited
DOCSIS 3.0 VOICE GATEWAY / System On Chip (SOC) IC *
Lowest to $50.4238

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess