EN
  • EN
  • DE

PIC18F26K40T-I/MV

Part No PIC18F26K40T-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tape & Reel (TR)
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.6K x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 24x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-UFQFN Exposed Pad
Supplier Device Package 28-UQFN (4x4)
Base Product Number PIC18F26K40
Standard Package 3,300
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264314-PIC18F26K40T-I/MV
Ultra Librarian 3D Model Ultra Librarian PIC18F26K40T-I/MV CAD Model

Description

Product Overview: PIC18F26K40T-I/MV from Microchip Technology

The PIC18F26K40T-I/MV is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture and versatile features. This MCU is part of the PIC18F K40 family, which is designed to cater to a wide range of applications, including industrial control systems, automotive systems, consumer electronics, and Internet of Things (IoT) devices.

Key Features

  • Enhanced Mid-range Core: With a 16-bit wide instruction set and a 32-level deep hardware stack, this MCU is engineered to execute instructions with speed and efficiency.
  • Flash Memory: Comes with 64 KB of on-chip flash memory, which is ideal for storing application code and data.
  • RAM and EEPROM: Equipped with 4 KB of RAM for variable storage and 256 bytes of EEPROM for non-volatile memory needs.
  • High-Performance Peripherals: Includes a variety of peripherals such as a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADCC), multiple communication interfaces (SPI, I2C, UART), and Capture/Compare/PWM (CCP) modules for complex timing and control operations.
  • Operating Voltage Range: Supports a wide operating voltage range of 1.8V to 3.6V, making it suitable for low-power applications.
  • Temperature Range: Designed to operate over an extended temperature range, ensuring reliable performance under varying environmental conditions.

Advanced Capabilities

The PIC18F26K40T-I/MV MCU boasts advanced capabilities that include Direct Memory Access (DMA), which facilitates faster data transfers without CPU intervention, and a Configurable Logic Cell (CLC) that enables the creation of custom logic functions. Additionally, its Power Management features with Idle and Doze modes help in reducing power consumption for energy-sensitive applications.

Package and Temperature Grade

This particular model, PIC18F26K40T-I/MV, comes in a 28-pin UQFN package and is characterized for industrial temperature grade, ensuring reliable operation in harsh environments.

Applications

The versatility of the PIC18F26K40T-I/MV makes it an ideal choice for a myriad of applications, including but not limited to embedded control systems, smart sensors, automotive subsystems, home automation, and portable electronics.

Overall, the PIC18F26K40T-I/MV from Microchip Technology offers a perfect blend of performance, power efficiency, and design flexibility, making it a go-to choice for engineers and designers looking to create sophisticated and reliable electronic products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8208 $52.3872
21+ $4.7761 $100.2981
33+ $4.6268 $152.6844
45+ $4.4776 $201.4920
58+ $4.3283 $251.0414
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,230 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess