EN
  • EN
  • DE

PIC18F27K42T-I/SO

Part No PIC18F27K42T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 28SO / PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, HLVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 24x12b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC18F27
Standard Package 1,600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1351463-PIC18F27K42T-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC18F27K42T-I/SO CAD Model

Description

Microchip Technology's PIC18F27K42T-I/SO Microcontroller

The PIC18F27K42T-I/SO from Microchip Technology is a high-performance microcontroller that combines the efficiency of Microchip's PIC18 architecture with a rich set of features designed for a wide range of applications. This microcontroller is a member of the PIC18F K42 family, well-known for its versatility and power in handling complex tasks within embedded systems.

Encased in a compact SOIC package, the PIC18F27K42T-I/SO is designed for space-constrained applications without compromising on functionality. Its industrial temperature range makes it suitable for operation in extreme environments, ensuring reliable performance in applications ranging from industrial control systems to automotive electronics.

Key Features of the PIC18F27K42T-I/SO:

  • CPU Speed: The device features a CPU speed of up to 64 MHz, providing robust processing capabilities for time-sensitive tasks.
  • Flash Memory: It comes with 128 KB of flash memory, allowing ample space for application code and data storage.
  • RAM: With 8 KB of RAM, this microcontroller can handle complex operations and multitasking with ease.
  • I/O Pins: The microcontroller offers 24 programmable I/O pins, giving designers the flexibility to connect a wide range of peripherals and sensors.
  • Communication Peripherals: It includes multiple communication modules such as SPI, I2C, UART, and LIN for versatile connectivity options.
  • 12-bit ADC: The integrated 12-bit Analog-to-Digital Converter with computation (ADCC) enables precise measurement of analog signals.
  • 5-bit DAC: A 5-bit Digital-to-Analog Converter (DAC) is also included for applications requiring analog output.
  • Operating Voltage: This microcontroller operates within a range of 1.8V to 3.6V, catering to low-power applications.

Furthermore, the PIC18F27K42T-I/SO supports advanced features like Direct Memory Access (DMA), configurable logic cells (CLC), and multiple timers, which are essential for creating sophisticated control systems. The device also includes an extensive set of Core Independent Peripherals (CIPs) that offload tasks from the CPU, allowing for efficient power management and multitasking.

With its robust set of features and the reliability of the Microchip brand, the PIC18F27K42T-I/SO is an excellent choice for developers looking to create high-performance, feature-rich applications while maintaining cost-effectiveness and minimizing design complexity.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess