EN
  • EN
  • DE

PIC18F4550-I/P

Part No PIC18F4550-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 32KB Flash 5V 40-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 48MHz
Number of I/O 35
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 4.2 V to 5.5 V
Data Converters A/D 13x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package DIP-40
Win Source Part Number 037329-PIC18F4550-I/P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Communications & Networking, Automotive, Sensing & Instrumentation, Motor Drive & Control, Consumer Electronics, Portable Devices, Wireless, Lighting
Ultra Librarian 3D Model Ultra Librarian PIC18F4550-I/P CAD Model

Description

Microchip Technology PIC18F4550-I/P Microcontroller

The PIC18F4550-I/P from Microchip Technology is a high-performance microcontroller that packs a powerful set of features suitable for a wide range of applications. This versatile MCU is part of the popular PIC18F family and is designed to handle complex tasks with efficiency and reliability.

Key Features:

  • Core: The device is built on a high-performance PIC18 8-bit architecture with a maximum CPU speed of 48 MHz, providing the computational power necessary for demanding applications.
  • Memory: It comes with 32KB of flash program memory, 2KB of RAM, and 256 bytes of EEPROM data memory, which is ample for various embedded systems projects.
  • I/O Pins: The microcontroller offers 35 programmable I/O lines, giving developers flexibility in interfacing with external peripherals and devices.
  • USB Connectivity: One of the standout features of the PIC18F4550-I/P is its full-speed USB 2.0 compliant module, allowing for easy integration with USB-based systems for communication and control.
  • Analog-to-Digital Converter: It includes a 10-bit, 13-channel ADC, making it suitable for interfacing with analog sensors and performing data acquisition tasks.
  • Timers and PWM: Equipped with multiple timers and up to 2 Enhanced Capture/Compare/PWM (ECCP) modules, it is capable of precise timing operations and PWM output for motor control and other timing-critical tasks.
  • In-Circuit Debugging: The microcontroller supports in-circuit debugging via two dedicated lines, simplifying the development and troubleshooting process.

Applications:

The PIC18F4550-I/P is ideal for a diverse array of applications, including but not limited to:

  • USB Interface Projects
  • Industrial Control Systems
  • Automotive Applications
  • Robotics
  • Data Acquisition Systems
  • Consumer Electronics

With its robust feature set and USB functionality, the PIC18F4550-I/P is a go-to microcontroller for hobbyists, educators, and professional engineers alike. Its versatility and ease of use make it an excellent choice for both prototyping and production-scale projects. Whether you're designing a sophisticated industrial system or a simple USB gadget, the PIC18F4550-I/P provides the performance and flexibility needed to bring your ideas to life.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0974 $52.3896
10+ $10.7466 $107.4660
15+ $10.4108 $156.1620
20+ $10.0749 $201.4980
26+ $9.7391 $253.2166
35+ $8.7316 $305.6060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,370 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess