EN
  • EN
  • DE

PIC18F458-E/L

Part No PIC18F458-E/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000091-PIC18F458-E/L
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Series PIC® 18F
Packaging Tube
Operating Temperature Range -40°C ~ 125°C (TA)
Core Size 8-Bit
Connectivity CANbus, I²C, SPI, UART/USART
EEPROM Size 256 x 8
RAM Size 1.5K x 8
Ultra Librarian 3D Model Ultra Librarian PIC18F458-E/L CAD Model

Description

Microchip Technology PIC18F458-E/L Microcontroller

The Microchip Technology PIC18F458-E/L is a high-performance microcontroller that features a powerful 8-bit architecture and is designed for a wide range of applications including automotive, industrial control, and consumer electronics. This microcontroller is part of the popular PIC18F family, known for its robustness, versatility, and ease of use.

Key Features

  • Core: The PIC18F458-E/L operates with a high-performance PIC18 8-bit CPU, which provides a perfect blend of speed and efficiency.
  • Memory: It comes with 32 KB of flash program memory, allowing ample space for complex programs, and 1,536 bytes of RAM for data storage.
  • EEPROM: The device includes 256 bytes of EEPROM data memory, which is ideal for storing non-volatile data that must be preserved during power cycles.
  • I/O Pins: With up to 34 programmable input/output pins, this microcontroller offers flexibility for interfacing with a wide range of peripherals and sensors.
  • Communication Modules: It features a rich set of communication peripherals including a synchronous serial port for SPI and I2C, as well as a USART for serial communication.
  • Timers: Multiple timers are available, including an 8-bit and three 16-bit timers, providing precise timing and measurement capabilities.
  • ADC: A 10-bit, 8-channel Analog-to-Digital Converter allows the microcontroller to interface with analog sensors and devices.
  • PWM: Enhanced Capture/Compare/PWM (ECCP) module facilitates advanced motor control and other high-performance power applications.
  • Supply Voltage: The device operates in the voltage range of 4.2V to 5.5V, making it suitable for a variety of power environments.
  • Temperature Range: It is designed to function within the industrial temperature range, from -40°C to +85°C.

Package and Quality

The PIC18F458-E/L is offered in a 40-pin PDIP (Plastic Dual In-line Package), ensuring ease of prototyping and integration into various designs. Microchip Technology ensures high-quality standards, and the microcontroller is designed for long-term reliability.

Applications

With its robust feature set, the PIC18F458-E/L is an excellent choice for complex applications that require a mix of analog and digital functionalities. It is particularly well-suited for automotive applications such as engine management systems, industrial control systems, robotics, and consumer electronics that demand high reliability and performance.

Overall, the Microchip Technology PIC18F458-E/L is a versatile and powerful microcontroller that provides designers with the tools to build sophisticated and efficient systems across a broad spectrum of applications.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess