EN
  • EN
  • DE

PIC18F45K22-E/MV

Part No PIC18F45K22-E/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 40UQFN / PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 40-UQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1.5K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 30x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 40-UFQFN Exposed Pad
Supplier Device Package 40-UQFN (5x5)
Base Product Number PIC18F45
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 73
Win Source Part Number 1319256-PIC18F45K22-E/MV
Ultra Librarian 3D Model Ultra Librarian PIC18F45K22-E/MV CAD Model

Description

Microchip Technology's PIC18F45K22-E/MV Microcontroller

The PIC18F45K22-E/MV is a high-performance microcontroller unit (MCU) from Microchip Technology's renowned PIC18F family, designed to cater to a wide array of applications, ranging from industrial control systems to consumer electronics. This versatile MCU operates with an Enhanced Mid-range 8-bit core, providing a perfect blend of power efficiency and processing capabilities.

With a robust 32KB of Flash memory, the PIC18F45K22-E/MV offers ample space for complex programming and data storage, ensuring smooth operation and flexibility for software updates. The device also features 1536 bytes of RAM and 256 bytes of EEPROM, which are essential for data-intensive operations and persistent data storage without power.

One of the standout features of this microcontroller is its wide operating voltage range of 1.8V to 5.5V, making it an ideal choice for battery-operated and low-power applications. The PIC18F45K22-E/MV is also equipped with a 64MHz internal oscillator, which eliminates the need for external clock sources and simplifies circuit design.

Connectivity and interfacing are seamless with this MCU, thanks to its rich set of peripherals. It includes:

  • Two Enhanced Universal Synchronous Asynchronous Receiver Transmitters (EUSARTs) for serial communication
  • Two Master Synchronous Serial Port (MSSP) modules supporting SPI and I2C
  • Four Capture/Compare/PWM (CCP) modules for advanced timing and control
  • One Enhanced Capture/Compare/PWM (ECCP) module that provides enhanced functionality
  • 17 channels of 10-bit Analog-to-Digital Converters (ADC) for analog sensor integration
  • Three analog comparators

For enhanced safety and reliability, the PIC18F45K22-E/MV incorporates several protective features such as Power-On Reset (POR), Brown-Out Reset (BOR), Extended Watchdog Timer (WDT), and a programmable Low Voltage Detection (LVD) module. These features help prevent data corruption and ensure stable operation under varying power conditions.

Available in a 40-pin PDIP package, the PIC18F45K22-E/MV is suitable for breadboard prototyping and easy integration into existing designs. With its extensive support for development tools and software libraries, this MCU is an excellent choice for both hobbyists and professional engineers looking to create sophisticated and reliable systems.

Whether you're designing a smart sensor network, developing a motor control application, or creating an interactive consumer product, the PIC18F45K22-E/MV from Microchip Technology provides the performance, versatility, and ease of use that modern projects demand.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess