EN
  • EN
  • DE

PIC18F45K22-I/P

Part No PIC18F45K22-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tube
Product Status Active
Programmable Not Verified
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1.5K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 30x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number PIC18F45
Standard Package 10 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 655579-PIC18F45K22-I/P
Ultra Librarian 3D Model Ultra Librarian PIC18F45K22-I/P CAD Model

Description

Microchip Technology PIC18F45K22-I/P Microcontroller

The PIC18F45K22-I/P is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This versatile MCU is part of the PIC18F K22 family and is known for its advanced features and capabilities, making it an ideal choice for a wide range of applications including industrial control systems, automotive devices, consumer electronics, and more.

With a 28-pin PDIP (Plastic Dual In-line Package), the PIC18F45K22-I/P offers a robust platform for embedded designs. It boasts a 64MHz maximum speed, powered by an internal 16MHz oscillator, and can also be clocked externally. The microcontroller provides ample program memory with up to 32KB of flash, ensuring enough space for complex applications and software stacks.

This MCU is designed with 1.75KB of RAM and 256 bytes of EEPROM, which allows for efficient data storage and retrieval operations. The PIC18F45K22-I/P supports an operating voltage range from 1.8V to 5.5V, making it flexible for use in various power environments and ensuring compatibility with both TTL and CMOS logic levels.

Connectivity and interfacing are one of the strong suits of the PIC18F45K22-I/P, featuring a rich set of peripherals. It includes two Enhanced Universal Synchronous Asynchronous Receiver Transmitters (EUSARTs), facilitating serial communication. Additionally, it comes with both Master and Slave modes for I<sup>2C™ and SPI communication, making it an excellent choice for interfacing with sensors, memory modules, and other MCUs.

The device also excels in analog-to-digital conversion with its 12-bit, 28-channel Analog-to-Digital Converter (ADC), providing precise measurement capabilities for analog signals. The MCU has various timers, including four 16-bit timers and two 8-bit timers, which are essential for timing-related tasks.

For enhanced safety and reliability, the PIC18F45K22-I/P incorporates several built-in features such as Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Brown-out Reset (BOR), and a Watchdog Timer (WDT). These features ensure stable operation under varying conditions and can help prevent system failures.

In summary, the PIC18F45K22-I/P from Microchip Technology is a feature-rich and reliable microcontroller that offers a balanced combination of performance, memory, and peripheral integration for sophisticated embedded systems.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7500 $58.5000
13+ $8.0000 $104.0000
20+ $7.7500 $155.0000
27+ $7.5000 $202.5000
35+ $7.2500 $253.7500
47+ $6.5000 $305.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 289 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess