EN
  • EN
  • DE

PIC18F4610-I/ML

Part No PIC18F4610-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44QFN / MCU 8-bit PIC18 PIC RISC 64KB Flash 5V 44-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 3.8K x 8
Supply Voltage 4.2 V ~ 5.5 V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 792102-PIC18F4610-I/ML
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F4610
Introduction Date October 11, 2006
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18F4610-I/ML CAD Model

Description

The PIC18F4610-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its versatile features and robust performance in a compact package. This microcontroller is designed to cater to a wide range of applications, from industrial control systems to automotive applications, and consumer electronics.

Key Features:

  • Core: The PIC18F4610-I/ML is built around an advanced 8-bit PIC18 core with an enhanced RISC architecture, offering extended performance and low power consumption.
  • Memory: It boasts a substantial program memory of 64 KB Flash, which can hold a large amount of application code. Additionally, it provides 3,936 bytes of RAM for data storage and 1 KB of EEPROM for persistent data storage.
  • Speed: With an operating speed up to 40 MHz, this microcontroller provides swift execution of instructions, which is crucial for time-sensitive applications.
  • I/O Ports: The device includes 36 general-purpose I/O pins, allowing for flexible connection to peripherals and other devices.
  • Communication: It supports various communication protocols including USART, SPI, and I2C, making it an ideal choice for embedded systems that require data exchange and connectivity.
  • Analog-to-Digital Converter (ADC): A 10-bit, 13-channel ADC enables the MCU to interface with analog sensors and devices.
  • Timers and PWM: Multiple timers, including four 16-bit timers and one 8-bit timer, along with PWM (Pulse Width Modulation) capabilities, provide excellent control for timing and power management tasks.
  • Temperature Range: This microcontroller operates within an extended temperature range, making it suitable for harsh environments.
  • Package: The PIC18F4610-I/ML comes in a 44-pin QFN (Quad Flat No-lead) package, optimizing board space and ensuring a small form factor.

Applications:

The versatility of the PIC18F4610-I/ML makes it an excellent choice for a multitude of applications, including:

  • Automotive systems
  • Industrial automation and control
  • Consumer electronics
  • Medical devices
  • Smart home devices
  • Internet of Things (IoT) applications

With its robust feature set and Microchip's commitment to quality, the PIC18F4610-I/ML is a reliable and cost-effective solution for designers seeking to optimize their embedded systems.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess