EN
  • EN
  • DE

PIC18F4620-I/ML

Part No PIC18F4620-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168980-PIC18F4620-I/ML
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 18F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I²C, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian PIC18F4620-I/ML CAD Model

Description

Microchip Technology PIC18F4620-I/ML Microcontroller

The PIC18F4620-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its advanced features and capabilities in a compact form factor. This powerful MCU is part of the popular PIC18F family, which is widely utilized in a variety of applications ranging from industrial automation to consumer electronics due to its versatility and reliability.

With its enhanced flash memory, the PIC18F4620-I/ML offers 64KB of program space, ensuring ample room for complex software applications and algorithms. The device operates at a maximum frequency of 40MHz, providing a robust platform for time-sensitive tasks and high-speed processing requirements.

Key Features:

  • Core Processor: PIC
  • Program Memory Size: 64KB (32K x 16)
  • EEPROM Size: 1024 x 8
  • RAM Size: 3,936 x 8
  • Speed: 40MHz
  • Number of I/O: 36
  • Operating Temperature: -40°C ~ 85°C
  • Data Converters: A/D 13x10b
  • Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
  • Connectivity: I²C, SPI, UART/USART
  • Package / Case: 44-QFN (8x8)

The MCU also includes a variety of peripherals such as PWM outputs, serial communication modules (I²C, SPI, UART/USART), and 10-bit analog-to-digital converters. These integrated peripherals enable designers to implement a wide range of functions without the need for additional components, saving both space and cost.

The PIC18F4620-I/ML operates across a wide temperature range, from -40°C to 85°C, making it suitable for harsh environments. Its power-on reset (POR), brown-out reset (BOR), and watchdog timer (WDT) features ensure reliable operation under various system conditions, providing stability and reducing the risk of data corruption.

Encased in a 44-QFN (8x8) package, the PIC18F4620-I/ML is designed for surface mount technology, allowing for a more efficient use of PCB space. This makes it an excellent choice for space-constrained applications while still providing a rich set of features.

In summary, the PIC18F4620-I/ML by Microchip Technology is a robust, feature-rich microcontroller that offers a perfect balance of performance, memory, and peripheral integration, suitable for a wide spectrum of applications that demand reliability and efficiency.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.8199 $71.4597
6+ $19.5446 $117.2676
8+ $18.9338 $151.4704
11+ $18.3230 $201.5530
15+ $17.7123 $265.6845
19+ $15.8800 $301.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 177 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess