EN
  • EN
  • DE

PIC18F46J11T-I/ML

Part No PIC18F46J11T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44QFN / PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-QFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 34
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 3.8K x 8
Voltage - Supply (Vcc/Vdd) 2.15V ~ 3.6V
Data Converters A/D 13x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 44-VQFN Exposed Pad
Supplier Device Package 44-QFN (8x8)
Base Product Number PIC18F46
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 1,600
Win Source Part Number 1319250-PIC18F46J11T-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC18F46J11T-I/ML CAD Model

Description

Microchip Technology PIC18F46J11T-I/ML Microcontroller

The PIC18F46J11T-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its advanced features and capabilities. Designed for a wide range of applications, this MCU is ideal for developers looking to create sophisticated projects requiring ample programmable memory, versatile I/O options, and efficient power management.

Key Features:

  • Core: The device is built around a powerful PIC18 core with an 8-bit architecture, offering a perfect balance between performance and ease of use.
  • Memory: It boasts a generous 64KB of flash memory for program storage, coupled with 4KB of RAM for data processing and 1KB of EEPROM for non-volatile data storage.
  • Speed: The MCU operates at a maximum frequency of 40 MHz, providing swift processing capabilities for time-sensitive tasks.
  • I/O Ports: With up to 36 I/O pins, this microcontroller allows for extensive interfacing with peripherals, sensors, and other devices.
  • Analog-to-Digital Converter (ADC): It includes a 10-bit ADC with up to 16 channels, enabling precise conversion of analog signals to digital data for processing.
  • Communication Peripherals: The MCU supports multiple communication protocols, including SPI, I2C, and UART, facilitating easy data exchange with other devices.
  • Power Management: Its power-managed modes ensure energy efficiency, making it suitable for battery-powered and low-power applications.
  • Packaging: The MCU comes in a 44-pin QFN (Quad Flat No-lead) package, which is compact and suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications:

The PIC18F46J11T-I/ML is versatile enough for use in a broad array of applications, including but not limited to industrial control systems, automotive electronics, home automation, medical devices, and IoT (Internet of Things) gadgets. Its robust feature set and adaptability make it an excellent choice for designers looking to push the boundaries of what's possible with microcontroller technology.

Conclusion:

With its rich feature set and Microchip's reputation for quality, the PIC18F46J11T-I/ML is a reliable and capable microcontroller that can serve as the heart of sophisticated electronic designs. Whether you're a hobbyist or a professional engineer, this MCU offers the performance and flexibility needed to bring your innovative ideas to life.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess