EN
  • EN
  • DE

PIC18F46J53-I/PT

Part No PIC18F46J53-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44TQFP / MCU 8-bit PIC RISC 64KB Flash 2.5V/3.3V Automotive 44-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18J
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, LIN, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 34
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 3.8K x 8
Supply Voltage 2.15 V ~ 3.6 V
Data Converters A/D 13x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 792107-PIC18F46J53-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F46J53
Introduction Date June 17, 2010
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18F46J53-I/PT CAD Model

Description

Microchip Technology's PIC18F46J53-I/PT Microcontroller

The PIC18F46J53-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded applications. This MCU is part of the PIC18F family, which is renowned for its enhanced features, including increased speed, memory, and a rich set of peripherals. The PIC18F46J53-I/PT is particularly suitable for applications in automation, consumer electronics, automotive, and industrial control systems.

Key Features

  • Core: The device is built around a powerful PIC18 8-bit core, with a maximum CPU speed of 48 MHz. This core is optimized for C programming with a linear memory architecture, making it a developer-friendly choice for complex applications.
  • Memory: It boasts a substantial memory capacity, including 64KB of flash memory for program storage, 3,840 bytes of RAM for data, and 1KB of EEPROM for non-volatile data storage.
  • I/O Pins: The microcontroller comes with 35 general-purpose I/O pins, providing ample connectivity options for interfacing with sensors, actuators, and other peripherals.
  • Integrated Peripherals: It features a rich set of integrated peripherals, such as a 12-bit Analog-to-Digital Converter (ADC), Capture/Compare/PWM modules, Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART), and two Master Synchronous Serial Port (MSSP) modules supporting SPI and I2C communication.
  • USB Connectivity: The MCU includes a full-speed USB 2.0 compliant interface, enabling easy connectivity to computers and other USB host devices for data transfer and control.
  • Power Management: With multiple power-managed modes, including Idle and Sleep modes, the PIC18F46J53-I/PT is designed for energy efficiency, which is crucial for battery-operated and power-sensitive applications.
  • Package: It is available in a 44-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications while still offering sufficient I/O options.

Applications

The versatility of the PIC18F46J53-I/PT MCU makes it an ideal choice for a diverse range of applications. It is particularly well-suited for portable devices due to its USB capability and low power consumption. Additionally, it can be used in home automation systems, industrial control panels, automotive accessories, and custom embedded systems where reliability and performance are critical.

Overall, the PIC18F46J53-I/PT from Microchip Technology is a robust and feature-rich microcontroller that offers designers the flexibility and power needed to drive innovative embedded solutions.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess