EN
  • EN
  • DE

STGIB15CH60TS-LZ

Part No STGIB15CH60TS-LZ
Manufacturer STMicroelectronics
Catalog Power Drivers - Modules
Description SLLIMM 2ND SERIES IPM, 3-PHASE I  /  Power Driver Module IGBT 3 Phase Inverter 600 V 20 A 26-PowerDIP Module (1.146", 29.10mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr STMicroelectronics
Series SLLIMM™
Package Tube
Type IGBT
Configuration 3 Phase Inverter
Current 20 A
Voltage 600 V
Voltage - Isolation 1500Vrms
Mounting Type Through Hole
Package / Case 26-PowerDIP Module (1.146", 29.10mm)
Base Product Number STGIB15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-STGIB15CH60TS-LZ
Standard Package 13
Win Source Part Number 1202370-STGIB15CH60TS-LZ
Ultra Librarian 3D Model Ultra Librarian STGIB15CH60TS-LZ CAD Model

Description

STGIB15CH60TS-LZ - STMicroelectronics Integrated Power Module

The STGIB15CH60TS-LZ from STMicroelectronics is a state-of-the-art Integrated Power Module (IPM) that is specifically designed to enhance the performance and reliability of a wide range of motor drive applications. This advanced module is a part of the SLLIMM™ (Small Low-Loss Intelligent Molded Module) family, which is known for its compact design and outstanding electrical efficiency.

At the heart of the STGIB15CH60TS-LZ is a three-phase inverter bridge that consists of six IGBTs with a low saturation voltage and six fast recovery diodes. The IGBTs and diodes are carefully matched to provide optimal performance and reduce power losses, thereby improving the overall efficiency of the system. This module is capable of handling a maximum current of 15A and is designed for a maximum operating voltage of 600V, making it suitable for a variety of industrial and consumer applications.

One of the key features of the STGIB15CH60TS-LZ is its built-in temperature sensing capability, which allows for real-time monitoring of the module's operating temperature. This feature is crucial for protecting the device against thermal overload and extending its lifespan. Additionally, the module includes an over-current shutdown function to further enhance its safety and reliability.

The IPM's compact and robust package is designed with a low thermal resistance, ensuring efficient heat dissipation and making it easier to integrate into a wide range of systems without the need for additional cooling measures. Its user-friendly layout simplifies the PCB design process and reduces the overall time to market for products incorporating this module.

Whether it's for industrial drives, home appliances, air conditioners, or other motor control applications, the STGIB15CH60TS-LZ offers designers a powerful and efficient solution that combines the benefits of integration with the flexibility needed to tackle various design challenges. With its proven track record of reliability and performance, the STGIB15CH60TS-LZ is an ideal choice for those looking to create high-performance, energy-efficient motor drive systems.

For more detailed technical specifications and application guidelines, designers and engineers are encouraged to consult the comprehensive datasheet and support documentation available from STMicroelectronics.

You May Also Be Interested in

Fairchild/ON Semiconductor
SMART POWER MODULE 15A SPM32AA
Lowest to $22.5779
Fairchild/ON Semiconductor
MOD ADV SMART POWER SPM26-AA
Lowest to $26.9635
Fairchild/ON Semiconductor
MODULE SPM 500V 1.0A SPM23-BD / Smart Power Module 23-Pin SPM23-BD T/R
Lowest to $5.6664
Fairchild/ON Semiconductor
IC SPM 500V 3.0A 3PH SPM23AC
Need more? Email Us
Fairchild/ON Semiconductor
IC SMART POWER MOD 3.5A SPM23-AC
Lowest to $13.5964
Fairchild/ON Semiconductor
PFC SPM 3 Series for Single-Phase Boost PFC / MODULE SPM 600V 20A SPMIC
Lowest to $23.1818
Fairchild/ON Semiconductor
MODULE SPM 600V 15A SPM27-BA
Lowest to $13.0758
Fairchild/ON Semiconductor
700V Integrated Power Switch for 16Watt offline flyback converters, 100kHz, Brown In/Out Protection / Green Mode Fairchild Power Switch (FPS?)
Lowest to $0.9021
Fairchild/ON Semiconductor
MOD SPM 500V 1.1A SPM23-ED
Lowest to $10.3229

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.6791 $71.0373
6+ $19.4290 $116.5740
8+ $18.8219 $150.5752
11+ $18.2147 $200.3617
15+ $17.6075 $264.1125
20+ $15.7861 $315.7220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,358 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess