EN
  • EN
  • DE

PIC18F46Q10T-I/PT

Part No PIC18F46Q10T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001249-PIC18F46Q10T-I/PT
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® XLP™ 18Q, Functional Safety (FuSa)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Base Product Number PIC18F46
Supplier Device Package 44-TQFP (10x10)
Package / Case 44-TQFP
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Ultra Librarian 3D Model Ultra Librarian PIC18F46Q10T-I/PT CAD Model

Description

Microchip Technology's PIC18F46Q10T-I/PT Microcontroller

The PIC18F46Q10T-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, engineered to cater to a wide range of embedded applications. This 8-bit MCU is part of the renowned PIC18 Q10 family, known for their robust architecture, versatile features, and exceptional ease of use.

Key Features:

  • CPU: The core of this MCU operates at a maximum speed of 64 MHz, providing a perfect balance between power consumption and processing capabilities. The CPU is based on the optimized PIC architecture, which enables efficient instruction execution, typically in a single cycle.
  • Memory: It boasts a generous 64 KB of flash memory, ensuring ample space for complex applications, alongside 4 KB of SRAM for variable storage and 1 KB of EEPROM for non-volatile data retention.
  • I/O and Peripherals: With 36 I/O pins, the PIC18F46Q10T-I/PT offers extensive interfacing options. It also includes a rich set of integrated peripherals such as multiple 10-bit Analog-to-Digital Converters (ADCs), Communication Interfaces (SPI, I2C, UART), Capture/Compare/PWM modules, and a 10-bit Digital-to-Analog Converter (DAC).
  • Power Management: This MCU features Power Managed modes including Idle and Doze, which help in reducing power consumption for battery-powered applications. It also supports a wide operating voltage range from 1.8V to 5.5V, providing flexibility in different power environments.
  • Temperature Range: The device is designed to operate within the industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Packaging: The PIC18F46Q10T-I/PT comes in a 44-pin TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications.
  • Development Support: Microchip Technology provides extensive development tools for the PIC18F46Q10T-I/PT, including software libraries, development boards, and the MPLAB X Integrated Development Environment (IDE) for streamlined programming and debugging.

Whether you are developing consumer electronics, automotive systems, industrial controls, or IoT devices, the PIC18F46Q10T-I/PT microcontroller offers a powerful and flexible solution to meet your design requirements. Thanks to its rich feature set and Microchip's commitment to quality and support, this MCU stands out as an excellent choice for both new designs and upgrades to existing systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4765 $52.1475
36+ $2.8525 $102.6900
55+ $2.7634 $151.9870
75+ $2.6742 $200.5650
97+ $2.5851 $250.7547
130+ $2.3177 $301.3010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,700 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess