EN
  • EN
  • DE
  • IT

PIC18F57Q83-I/PT

Part No PIC18F57Q83-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 48TQFP / PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 128KB (128K x 8) FLASH 48-TQFP-EP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tray
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity CANbus, I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O 44
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 35x12b SAR; D/A 1x8b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-TQFP Exposed Pad
Supplier Device Package 48-TQFP-EP (7x7)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1356573-PIC18F57Q83-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F57Q83-I/PT CAD Model

Description

Microchip Technology's PIC18F57Q83-I/PT Microcontroller

The PIC18F57Q83-I/PT is a cutting-edge microcontroller unit (MCU) from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This high-performance MCU is part of the PIC18-Q83 family and is designed to meet the demands of a wide range of applications, from automotive systems to industrial automation and consumer electronics.

Core Features

  • Core Processor: The device is powered by an advanced 8-bit PIC18 core, offering a perfect blend of power efficiency and performance.
  • Memory: It comes with a generous 128 KB of Flash memory and 4 KB of RAM, ensuring ample space for complex applications and data storage.
  • Speed: With a clock speed of up to 64 MHz, the PIC18F57Q83-I/PT provides swift processing capabilities for time-sensitive tasks.
  • I/O Pins: The MCU features 50 I/O pins, giving developers the flexibility to interface with a multitude of peripherals and sensors.
  • Communication Interfaces: It supports multiple communication protocols, including SPI, I2C, UART/USART, and LIN, making it highly versatile in terms of connectivity.

Advanced Peripherals

  • 10-bit ADC: The onboard 10-bit Analog-to-Digital Converter with Computation (ADCC) allows for precise analog signal measurement and processing.
  • Comparators: Equipped with multiple analog comparators with programmable references, it can handle complex analog signal analysis.
  • Timers/Counters: A rich set of timers and counters are available, including 16-bit and 32-bit options, for accurate event timing and pulse generation.

Robust Design

  • Temperature Range: The MCU is operational over an extended temperature range, making it suitable for harsh environments.
  • Package: Enclosed in a 64-TQFP package, the PIC18F57Q83-I/PT is compact and suitable for space-constrained applications.
  • Power Management: It includes advanced power management features like Power-Saving Sleep mode, Idle mode, and Peripheral Module Disable, which help to minimize power consumption.

Overall, the PIC18F57Q83-I/PT microcontroller from Microchip Technology is an exceptional choice for designers looking for a robust, feature-rich, and versatile MCU that can drive sophisticated applications while maintaining power efficiency.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess