EN
  • EN
  • DE

PIC18F6585-E/PT

Part No PIC18F6585-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 64TQFP / PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 48KB (24K x 16) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 25MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 52
Program Memory Size 48KB (24K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.25K x 8
Voltage - Supply (Vcc/Vdd) 4.2V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC18F6585
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F6585-E/PT-NDR
Standard Package 160
Win Source Part Number 1322747-PIC18F6585-E/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F6585-E/PT CAD Model

Description

Overview of PIC18F6585-E/PT

The PIC18F6585-E/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture and versatile features tailored for complex embedded systems. This MCU is part of the popular PIC18F family and is designed to handle a wide range of applications, including industrial controls, automotive systems, robotics, and smart devices.

Key Features

  • Core: The device is built around a powerful 8-bit PIC18 core with an extended instruction set for enhanced computational performance.
  • Memory: It includes 48 KB of flash memory for program storage, 3,328 bytes of RAM for data handling, and 1 KB of EEPROM for non-volatile storage of configuration and data.
  • I/O Ports: The MCU offers versatile 50 I/O pins, which are highly configurable to suit a wide range of application requirements.
  • Communication Peripherals: It is equipped with multiple communication interfaces, including 2 Enhanced USARTs, 2 MSSP (SPI/I2C) modules, and 1 Enhanced Parallel Port (EPP) for flexible connectivity options.
  • Timers: The device features one 8-bit and three 16-bit timers, providing accurate timing and control capabilities.
  • Analog-to-Digital Converter: A 10-bit, 13-channel ADC allows the MCU to interface with analog sensors and devices, making it ideal for data acquisition systems.
  • PWM Modules: Enhanced Capture/Compare/PWM (ECCP) modules enable precise control over motor functions and other PWM applications.
  • Supply Voltage: It operates at a supply voltage range of 4.2V to 5.5V, which is suitable for most industrial and automotive applications.
  • Temperature Range: The MCU is designed to operate within the industrial temperature range of -40°C to +85°C, ensuring reliable performance under harsh conditions.
  • Package: The component is available in a 64-TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications.

Applications

The PIC18F6585-E/PT is a versatile MCU that caters to a multitude of applications. Its robust feature set makes it an excellent choice for advanced control systems, automotive electronics, IoT devices, and custom embedded solutions that require reliable operation, connectivity, and data processing capabilities.

With its extensive array of peripherals and interfaces, the PIC18F6585-E/PT from Microchip Technology stands out as a top choice for engineers and developers looking to create sophisticated and efficient embedded systems.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2716 $63.8148
7+ $17.4544 $122.1808
11+ $16.9080 $185.9880
15+ $16.3629 $245.4435
19+ $15.8177 $300.5363
25+ $14.1811 $354.5275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 361 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess