EN
  • EN
  • DE

PIC18F65K90-I/MR

Part No PIC18F65K90-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 64VQFN  /  PIC series Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 53
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number PIC18F65K90
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC18F65K90IMR
Standard Package 40
Win Source Part Number 1085093-PIC18F65K90-I/MR
Ultra Librarian 3D Model Ultra Librarian PIC18F65K90-I/MR CAD Model

Description

Microchip Technology's PIC18F65K90-I/MR Microcontroller

The PIC18F65K90-I/MR is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. This MCU is part of the PIC18F K90 family and is specifically engineered to cater to a wide range of applications, including automotive, industrial control systems, consumer electronics, and communication devices.

Key Features:

  • Core Processor: The device is built on the PIC18 core with an 8-bit architecture that offers a perfect blend of power efficiency and processing capability, ensuring reliable operation even in the most demanding applications.
  • Memory: It comes equipped with 64KB of flash memory, providing ample space for complex program code. Additionally, it features 3,968 bytes of RAM and 1,024 bytes of EEPROM for data storage, which is essential for applications requiring data logging or parameter storage.
  • Digital Peripherals: The MCU includes 36 I/O pins, two comparators, and a 12-bit Analog-to-Digital Converter (ADC) with up to 24 channels, enabling it to interface with a wide array of sensors and other digital components.
  • Communication Interfaces: For communication, the microcontroller supports multiple serial interfaces including SPI, I2C, and EUSART, which allows for easy integration into embedded systems requiring communication with other devices.
  • Operating Voltage: The PIC18F65K90-I/MR operates within a range of 1.8V to 5.5V, making it suitable for both low-power and standard-power applications.
  • Temperature Range: This MCU is designed to perform reliably in extreme conditions, with an operational temperature range of -40°C to 85°C.
  • Packaging: It is available in a 64-pin QFN package, which is ideal for space-constrained applications due to its compact footprint.

Advanced Features:

The PIC18F65K90-I/MR also boasts advanced features such as an onboard Charge Time Measurement Unit (CTMU) for capacitive touch applications, a Peripheral Pin Select (PPS) feature that allows flexible pin mapping, and enhanced Capture/Compare/PWM (CCP) modules for improved timing and control tasks.

With its robust set of features and capabilities, the PIC18F65K90-I/MR from Microchip Technology is an excellent choice for designers looking for a reliable and flexible MCU solution that can meet the demands of various complex embedded systems.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess