EN
  • EN
  • DE
  • IT

PIC18F67K40-I/MR

Part No PIC18F67K40-I/MR
Manufacturer Microchip Technology
Catalog OEM Souring
Description MCU 8b 128KB Flash, 3562B SRam, 1KB EEPRom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462912-PIC18F67K40-I/MR
Manufacturer Microchip Technology
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 60
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.5K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 47x10b; D/A 1x5b
Oscillator Type Internal
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 64-VQFN (9x9)
Package / Case 64-VFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian PIC18F67K40-I/MR CAD Model

Description

The PIC18F67K40-I/MR by Microchip is an 8-bit microcontroller packed with advanced features to support a wide range of applications, from consumer electronics to industrial automation. This MCU stands out with its 128KB of Flash memory, 3562B of SRAM, and 1KB of EEPROM, offering ample space for complex application development and data storage. Its versatile architecture includes a rich set of peripherals, allowing developers to implement sophisticated interfaces, control schemes, and communication protocols. Designed for efficient operation, the PIC18F67K40-I/MR includes features to minimize power consumption, making it ideal for portable and energy-sensitive applications. The microcontroller's robust design and support for multiple programming languages and development environments make it a flexible solution for a broad spectrum of applications. Manufactured by Microchip, a leader in microcontroller solutions, the PIC18F67K40-I/MR embodies the company's commitment to providing innovative, high-quality products that drive the development of smart, connected, and secure technologies.

You May Also Be Interested in

Abracon LLC
standard clock oscillato XO 25.000MHZ HCMOS TTL
Need more? Email Us
Coilcraft
SMT Power Inductors
Need more? Email Us
Abracon LLC
SMD Crystal, 7.3728 MHz, Tolerance 30.0 ppm, Stability 50.0 ppm
Need more? Email Us
Intel
Chipset B365 Platform Controller Hub
Need more? Email Us
Amd
AMD
Need more? Email Us
Broadcom Limited
LED Lamp
Need more? Email Us
Abracon LLC
CRYSTAL 26.0000MHZ 18PF SMD
Need more? Email Us
Intel
Chipset Z790
Need more? Email Us
ABB Embedded Power
Miniature Circuit Breake 1P K 15 A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1952 $57.3664
15+ $6.7242 $100.8630
24+ $6.5141 $156.3384
32+ $6.3040 $201.7280
42+ $6.0938 $255.9396
55+ $5.4635 $300.4925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 836 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess