EN
  • EN
  • DE

PIC18F85J50-I/PT

Part No PIC18F85J50-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 80TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 48MHz
Number of I/O 65
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
Data RAM Size 3.8K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 80-TQFP (12x12)
Win Source Part Number 045879-PIC18F85J50-I/PT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F85J50-I/PT CAD Model

Description

Product Overview: PIC18F85J50-I/PT from Microchip Technology

The PIC18F85J50-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded applications. This versatile MCU is part of the popular PIC18F family, known for their robust architecture, rich feature set, and ease of use. It is specifically tailored for projects requiring an integrated full-speed USB 2.0 interface without the need for external USB components.

Key Features:

  • Core: The device is built upon a powerful PIC18 8-bit architecture with a maximum CPU speed of 48 MHz, providing a perfect balance between processing power and power consumption.
  • Memory: It comes equipped with 32 KB of Flash program memory and 3,840 bytes of RAM, ensuring ample space for complex code and data storage.
  • USB Interface: The MCU features a USB 2.0 Full-Speed compatible interface, supporting up to 12 Mbit/s data transfer rates, making it ideal for USB-based applications.
  • I/O Pins: It boasts 36 I/O pins, allowing for versatile interfacing with peripherals and other devices.
  • Peripherals: This microcontroller includes a range of built-in peripherals such as an 8x10-bit Analog-to-Digital Converter (ADC), multiple timers, and serial communication interfaces like SPI, I2C, and UART.
  • Power Management: The PIC18F85J50-I/PT offers various power-saving modes, making it suitable for battery-powered and power-sensitive applications.
  • Temperature Range: It operates within an extended temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.
  • Package: The MCU comes in a 64-TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications.

Applications:

The PIC18F85J50-I/PT is an excellent choice for a multitude of applications, including but not limited to industrial control systems, consumer electronics, medical devices, and USB connectivity solutions. Its integrated USB module simplifies design efforts and reduces the overall bill of materials for systems requiring USB functionality.

Conclusion:

With its rich set of features and integrated USB interface, the PIC18F85J50-I/PT from Microchip Technology stands out as a reliable and cost-effective solution for designers looking to create sophisticated and power-efficient products with USB capabilities.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.4143 $69.4143
3+ $56.9554 $170.8662
4+ $55.1755 $220.7020
5+ $53.3957 $266.9785
6+ $51.6158 $309.6948
8+ $46.2762 $370.2096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess